EN
  • EN
  • DE

IAP15W4K58S430ILQFP44

Part No IAP15W4K58S430ILQFP44
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983410-IAP15W4K58S430ILQFP44
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IAP15W4K58S430ILQFP44 CAD Model

Description

The IAP15W4K58S4-30I-LQFP44 is a high-performance microcontroller unit (MCU) from STMicroelectronics, tailored for a wide range of applications requiring efficient data processing and high-speed interfaces. This MCU is part of the STMicroelectronics MCU product line, known for its reliability, versatility, and advanced features.

Key Features

  • Core: The heart of the IAP15W4K58S4-30I-LQFP44 is a powerful core that operates at a maximum frequency of 30MHz, providing the computational power necessary for complex tasks.
  • Memory: It comes equipped with 58KB of Flash memory, allowing for substantial code storage, and 4KB of RAM for efficient data manipulation.
  • I/O Ports: This MCU offers a versatile set of I/O options with 44 pins in the LQFP (Low-profile Quad Flat Package) configuration, enabling a wide range of peripheral connections.
  • Communication Interfaces: Multiple communication interfaces are available, including UART, SPI, and I2C, facilitating easy integration into various systems and supporting communication with other devices.
  • Analog Features: The device includes an ADC (Analog-to-Digital Converter) with multiple channels, making it ideal for interfacing with analog sensors and performing precise measurements.
  • Operating Voltage: It operates over a wide range of voltages, typically from 2.4V to 5.5V, offering flexibility in different power environments.
  • Temperature Range: The MCU is designed to work reliably across a broad temperature range, making it suitable for industrial applications.

Applications

The IAP15W4K58S4-30I-LQFP44 is well-suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive systems
  • Internet of Things (IoT) devices

Conclusion

With its robust feature set, the IAP15W4K58S4-30I-LQFP44 from STMicroelectronics is an excellent choice for designers looking to leverage a high-performance MCU for their next project. Its combination of processing power, memory capacity, and versatile peripheral support makes it a highly capable component in any embedded system.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Dell
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess