EN
  • EN
  • DE

HCF4066BM1

Part No HCF4066BM1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 41628-HCF4066BM1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian HCF4066BM1 CAD Model

Description

STMicroelectronics HCF4066BM1 Overview

The HCF4066BM1 is a versatile quad bilateral switch integrated circuit from STMicroelectronics, designed for the transmission or multiplexing of analog or digital signals. It is part of the CMOS family and offers low ON impedance and very low OFF leakage current. This product is suitable for a wide array of applications including signal gating, chopping, modulation or demodulation (modem), and signal multiplexing for analog-to-digital and digital-to-analog conversion systems.

Key Features

  • Quad Bilateral Switch: The HCF4066BM1 consists of four independent switches capable of controlling either digital or analog signals. This quad switch configuration makes it a flexible choice for various signal processing tasks.
  • Low Power Consumption: As a CMOS device, it boasts very low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: The device operates over a wide voltage range from 3V to 20V, ensuring compatibility with a variety of logic levels and providing design flexibility.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide high noise immunity, crucial for stable performance in electrically noisy environments.
  • Low ON Resistance: The ON resistance of the HCF4066BM1 is typically low, which means it can handle signals with minimal attenuation and distortion.
  • Very Low OFF Leakage Current: Ensuring that when switches are in the OFF state, there is negligible leakage current, which helps to maintain signal integrity and reduce power consumption.

Applications

The HCF4066BM1 is used in a variety of applications where an efficient and reliable switching of analog or digital signals is required. Some common applications include:

  • Analog and digital multiplexing
  • Signal gating
  • Modulation/Demodulation systems
  • Communication systems
  • Sample and hold circuits
  • Audio signal routing
  • Function generation

This integrated circuit is available in a SO-14 package, providing a compact solution that meets the needs of space-constrained applications. The HCF4066BM1 from STMicroelectronics is a testament to the company's commitment to providing high-quality and reliable components for the electronics industry.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $12.5133
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $26.1941
Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $3.2617
Hynix Semiconductor
Lowest to $2.4209
Hynix Semiconductor
Lowest to $5.4782
Hynix Semiconductor
Lowest to $11.0383
Hynix Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2538 $58.3740
555+ $0.2083 $115.6065
860+ $0.2018 $173.5480
1,185+ $0.1952 $231.3120
1,530+ $0.1887 $288.7110
2,050+ $0.1692 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess