EN
  • EN
  • DE

EV-VN7020AJ

Part No EV-VN7020AJ
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR VN7020AJ  /  VN7020AJ High Side Driver (Internal FET) Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series VIPower™
Package Box
Type Power Management
Function High Side Driver (Internal FET)
Utilized IC / Part VN7020AJ
Primary Attributes 1-Channel (Single)
Supplied Contents Board(s)
Base Product Number EV-VN7020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 497-14932
Standard Package 1
Win Source Part Number 1103965-EV-VN7020AJ
Ultra Librarian 3D Model Ultra Librarian EV-VN7020AJ CAD Model

Description

The EV-VN7020AJ from STMicroelectronics is a state-of-the-art evaluation board designed for the VN7020AJ high-side driver integrated circuit, part of the VIPower M0-7 series. This evaluation board is specifically crafted to facilitate the testing, design, and development of applications that require robust and efficient control of high-power loads.

Key Features

  • Integrated VIPower Technology: The VN7020AJ chip on the board incorporates ST's proprietary VIPower technology, ensuring efficient power management and load control.
  • High-Side Driver: The high-side driver configuration allows for direct control of the load from the power supply positive rail, which is essential in automotive and industrial environments.
  • Wide Range of Load Control: Capable of driving a wide array of loads, including lamps, motors, and other resistive, inductive, and capacitive loads, the EV-VN7020AJ offers versatility for a variety of applications.
  • Diagnostic Functions: The board includes diagnostic features that provide feedback on load status, open load detection in OFF-state, and thermal shutdown indication, among others.
  • User-Friendly Interface: The evaluation board is designed with the user in mind, featuring convenient connectors and test points for easy interfacing and measurement.

Applications

The EV-VN7020AJ evaluation board is ideal for a wide range of high-power load control applications such as:

  • Automotive systems, including body control modules and lighting
  • Industrial automation, for controlling actuators and sensors
  • Smart Home applications, such as intelligent power switches
  • Consumer electronics that require power management solutions

Technical Specifications

The board utilizes the VN7020AJ high-side driver, which operates over a wide voltage range and is protected against overtemperature and overcurrent conditions. It also features an integrated charge pump for enhanced performance, even at low supply voltages.

With the EV-VN7020AJ evaluation board, engineers and designers can quickly and efficiently prototype and test their systems, accelerating the development cycle and reducing time-to-market for their products. STMicroelectronics provides comprehensive technical documentation and support for users to maximize the capabilities of this advanced evaluation tool.

You May Also Be Interested in

Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess