EN
  • EN
  • DE

ESDCAN03-2BWY

Part No ESDCAN03-2BWY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 24VWM 41VC SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 24V (Max)
Minimum Breakdown Voltage 26.5V
Max Clamping Voltage 41V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 250W
Applications Automotive, CAN
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1037163-ESDCAN03-2BWY
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ESDCAN03-2BWY CAD Model

Description

STMicroelectronics ESDCAN03-2BWY - ESD Protection for CAN Bus

The ESDCAN03-2BWY from STMicroelectronics is a state-of-the-art ESD protection device designed specifically for the CAN (Controller Area Network) bus. This robust component is engineered to safeguard the sensitive transceivers in automotive and industrial applications from the potentially damaging effects of electrostatic discharge (ESD). The ESDCAN03-2BWY is an essential component for any design where reliability and resilience are of paramount importance.

Key Features

  • ESD Protection: The device offers a high level of protection against ESD, exceeding IEC 61000-4-2 level 4 with up to 30 kV (air discharge) and 30 kV (contact discharge) capabilities.
  • Low Clamping Voltage: It provides a low clamping voltage, which is essential for protecting sensitive circuitry without affecting the signal integrity of the CAN bus communication.
  • Low Capacitance: The ESDCAN03-2BWY features a very low capacitance, typically around 3.5 pF, ensuring high-speed data integrity and minimal impact on the bus performance.
  • Automotive Qualification: This device is qualified under AEC-Q101, which is a critical standard for automotive reliability, making it suitable for use in harsh automotive environments.
  • SOT23-3L Package: The compact SOT23-3L package allows for efficient use of board space, making it ideal for space-constrained applications.

Applications

  • Automotive networks including CAN bus
  • Industrial automation networks
  • Instrumentation CAN interfaces
  • Embedded systems with CAN connectivity

The ESDCAN03-2BWY is designed not only to protect against transient voltage spikes but also to preserve signal integrity at high speeds. Its low clamping voltage and fast response time ensure that the protected transceivers are shielded from ESD without experiencing any detrimental effects on their performance.

In summary, the ESDCAN03-2BWY from STMicroelectronics is a highly effective solution for ESD protection in CAN bus systems. Its combination of low capacitance, low clamping voltage, and compliance with automotive standards makes it an ideal choice for designers looking to enhance the durability and reliability of their automotive or industrial communication systems.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1614 $50.0340
755+ $0.1325 $100.0375
1,170+ $0.1283 $150.1110
1,615+ $0.1242 $200.5830
2,085+ $0.1201 $250.4085
2,790+ $0.1076 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 281,818 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess