EN
  • EN
  • DE

ESDAVLC5-4BU4

Part No ESDAVLC5-4BU4
Manufacturer STMicroelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822927-ESDAVLC5-4BU4
Ultra Librarian 3D Model Ultra Librarian ESDAVLC5-4BU4 CAD Model

Description

STMicroelectronics ESDAVLC5-4BU4 ESD Protection Device

The ESDAVLC5-4BU4 from STMicroelectronics is a cutting-edge, ultra-low capacitance ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This component is a perfect fit for applications where signal integrity and protection against ESD are critical. Its small package and high efficiency make it an ideal choice for portable electronics, such as smartphones, tablets, and other consumer devices.

Key Features

  • Low Clamping Voltage: The device has a very low clamping voltage, ensuring that sensitive components are well-protected from voltage spikes caused by ESD events.
  • Ultra-Low Capacitance: With a capacitance of less than 1 pF, the ESDAVLC5-4BU4 is optimized for protecting high-speed data lines without compromising signal integrity.
  • High ESD Protection Level: It offers robust ESD protection up to 15 kV (air discharge) and 8 kV (contact discharge), as per the IEC 61000-4-2 standard.
  • Multi-Line Protection: This device can protect up to four data or power lines simultaneously, making it a space-saving solution for compact electronic designs.
  • Low Leakage Current: The low leakage current characteristic minimizes power consumption when the device is idle, which is essential for battery-powered applications.

Applications

The ESDAVLC5-4BU4 is versatile and can be used in a variety of applications that require ESD protection for high-speed interfaces. These include:

  • USB 2.0 and 3.0 ports
  • HDMI and DisplayPort interfaces
  • Thunderbolt ports
  • LVDS, MIPI, and other serial buses
  • Antenna lines
  • Mobile and computing devices

Package and Quality

The device is available in a tiny SOT23-6L package, which is highly suitable for space-constrained applications. It is also RoHS compliant and adheres to STMicroelectronics' commitment to environmental sustainability. The ESDAVLC5-4BU4 is manufactured with the high-quality standards that STMicroelectronics is known for, ensuring reliability and performance in your electronic designs.

Whether you're designing high-speed data interfaces or looking to enhance the durability of portable electronics, the ESDAVLC5-4BU4 from STMicroelectronics offers a robust and reliable ESD protection solution.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Others
Lowest to $0.3269
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4828 $57.9360
295+ $0.3962 $116.8790
455+ $0.3846 $174.9930
625+ $0.3719 $232.4375
805+ $0.3592 $289.1560
1,080+ $0.3222 $347.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess