EN
  • EN
  • DE

EMIF06-1005M12

Part No EMIF06-1005M12
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/45PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Attenuation Value -34dB @ 900MHz to 1.8GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 45pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.098" L x 0.059" W (2.50mm x 1.50mm)
Height 0.024" (0.60mm)
Win Source Part Number 015329-EMIF06-1005M12
Family Name EMIF06-1005M12
Introduction Date July 03, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMIF06-1005M12 CAD Model

Description

Product Overview: EMIF06-1005M12

The EMIF06-1005M12 is a highly integrated device designed by STMicroelectronics, tailored for the suppression and filtering of electromagnetic interference (EMI) noise in electronic systems. This compact EMI filtering component is specifically engineered to provide optimal signal integrity for various applications, ensuring reliable performance and compliance with international standards.

Key Features

  • Integration: The EMIF06-1005M12 integrates six capacitors and a series of ESD protection diodes, providing a comprehensive solution for EMI filtering and ESD protection in a single package.
  • Compact Design: The device comes in a compact LLP75-7L package, which is perfect for space-constrained applications, allowing designers to minimize PCB space without sacrificing performance.
  • High ESD Protection: It offers a high level of protection against electrostatic discharges, safeguarding sensitive circuits against the potential damages caused by ESD events.
  • Low Line Capacitance: The low line capacitance ensures that the signal integrity is maintained, particularly important for high-speed data lines where preserving signal quality is crucial.
  • Lead-Free: In line with modern environmental standards, the EMIF06-1005M12 is a lead-free component, making it suitable for use in eco-friendly products.

Applications

The EMIF06-1005M12 is versatile and can be used in a wide range of applications, including:

  • Mobile phones and communication devices
  • Computing devices such as laptops and tablets
  • Consumer electronics, including cameras and portable media players
  • Medical equipment where signal integrity is of high importance
  • Industrial controls with stringent EMI requirements

Performance and Quality

STMicroelectronics ensures that the EMIF06-1005M12 meets the highest standards of quality and performance. The device's robust design and manufacturing process make it a reliable choice for protecting and enhancing the performance of your electronic products. Whether you are dealing with high-speed digital interfaces or sensitive analog signals, the EMIF06-1005M12 provides an effective solution for maintaining signal clarity and preventing EMI-related issues.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the datasheet and support documentation provided by STMicroelectronics.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.047UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5288 $50.2360
235+ $0.4339 $101.9665
360+ $0.4203 $151.3080
495+ $0.4068 $201.3660
640+ $0.3932 $251.6480
855+ $0.3526 $301.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess