EMIF05-MUX01F2U - STMicroelectronics
The EMIF05-MUX01F2U is a high-performance, low-pass filter network with ESD protection, designed and manufactured by STMicroelectronics. This product is specifically engineered to provide a robust interface protection solution for electronic devices that require signal conditioning and ESD safeguarding. It is particularly suitable for applications such as mobile phones, PDAs, and other portable electronics where space is at a premium and protection against electromagnetic interference (EMI) and electrostatic discharge (ESD) is crucial.
Key Features
- Integrated ESD Protection: The device offers a high level of protection against ESD, ensuring that the sensitive electronic circuits it is connected to are shielded from the damaging effects of static electricity.
- Low-pass Filter Network: The built-in low-pass filter network helps to attenuate unwanted high-frequency signals, which can be particularly useful in preserving signal integrity in communication interfaces.
- High-Speed Data Line Protection: The EMIF05-MUX01F2U is designed to protect high-speed data lines such as USB 2.0, thus maintaining the quality and reliability of data transmission.
- Compact Package: The device comes in a highly compact µQFN-10 package, making it ideal for applications where PCB real estate is limited.
- Low Line Capacitance: With low line capacitance, the EMIF05-MUX01F2U ensures minimal signal attenuation, allowing for the preservation of signal bandwidth and integrity.
Applications
The EMIF05-MUX01F2U is versatile and can be used in a variety of applications, including:
- Mobile and Smart Phones
- Personal Digital Assistants (PDAs)
- Portable Media Players
- USB Hubs, Peripherals, and Accessories
- Notebook and Laptop Computers
Technical Specifications
Some of the technical specifications of the EMIF05-MUX01F2U include:
- Clamping Voltage: Very low
- Number of Lines Protected: 5 lines
- Package: µQFN-10
- Operating Temperature Range: -40°C to +85°C
For engineers and designers looking for an integrated solution to protect and enhance the performance of their digital interfaces, the EMIF05-MUX01F2U by STMicroelectronics offers a powerful combination of ESD protection and signal conditioning in a small footprint.