EN
  • EN
  • DE

EMIF04-2005QCF

Part No EMIF04-2005QCF
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 200 OHM/45PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Resistance - Channel (Ohms) 200
Values R = 200 Ohms, C = 45pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height 0.041" (1.05mm)
Win Source Part Number 080999-EMIF04-2005QCF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMIF04-2005QCF CAD Model

Description

Overview of EMIF04-2005QCF

The EMIF04-2005QCF is a high-performance, integrated EMI filtering and ESD protection device from STMicroelectronics, designed to meet the rigorous demands of advanced electronic equipment. This compact solution is specifically tailored for the protection of high-speed data lines and other sensitive circuits against Electrostatic Discharge (ESD) and Electromagnetic Interference (EMI), which are common issues in today's digital environments.

Key Features

  • Integrated EMI Filtering: The EMIF04-2005QCF offers integrated pi-style EMI filters, effectively reducing high-frequency electromagnetic noise that can affect the performance of electronic circuits.
  • ESD Protection: It provides robust ESD protection for sensitive components, meeting IEC 61000-4-2 standards and ensuring the longevity and reliability of the end product.
  • Low Capacitance: With low line capacitance, the device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Compact Package: The device is housed in a compact QFN package, which saves valuable board space and is suitable for high-density circuit designs.
  • Multiple Lines Protection: The EMIF04-2005QCF is capable of protecting up to four data or signal lines simultaneously, making it a versatile choice for various applications.

Applications

The EMIF04-2005QCF is suitable for a broad range of applications where data line protection is critical. It is commonly used in:

  • Mobile phones and other portable devices
  • USB 2.0 and 3.0 interfaces
  • HDMI, DVI, and DisplayPort interfaces
  • Serial and parallel ports
  • Notebook and desktop computers

Benefits

By integrating the EMIF04-2005QCF into their designs, engineers can enjoy several benefits:

  • Enhanced Protection: Devices are safeguarded against the damaging effects of ESD and EMI, ensuring that they perform reliably in a variety of environments.
  • Space Savings: The compact footprint of the EMIF04-2005QCF reduces the need for multiple discrete components, freeing up space for other critical design elements.
  • Improved Signal Integrity: The low capacitance design maintains signal quality, which is essential for high-speed data transmission.

Overall, the EMIF04-2005QCF from STMicroelectronics represents a sophisticated blend of EMI filtering and ESD protection, encapsulated in a space-saving design that is ideal for modern electronic devices requiring high levels of signal integrity and robustness against external disturbances.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8082 $60.6150
175+ $0.6632 $116.0600
270+ $0.6424 $173.4480
375+ $0.6218 $233.1750
485+ $0.6010 $291.4850
645+ $0.5388 $347.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,800 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess