EN
  • EN
  • DE
  • IT

EMIF03-SIM02M8

Part No EMIF03-SIM02M8
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3 line IPAD, EMI filter for SIM card applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Series IPAD
Packaging Reel - TR
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Resistance - Channel (Ohms) 47, 100
Values R = 47 Ohms, 100 Ohms, C = 17pF
ESD Protection Yes
Operating Temperature Range -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting SMD
Package 8-UFDFN Exposed Pad
Size 0.067" L x 0.059" W (1.70mm x 1.50mm)
Height 0.024" (0.60mm)
Win Source Part Number 1171942-EMIF03-SIM02M8
Manufacturer Homepage www.st.com
Family Name EMIF03-SIM02M8
Introduction Date October 07, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF03-SIM02M8 CAD Model

Description

EMIF03-SIM02M8: EMI Filtering and Signal Conditioning for SIM Interfaces

The EMIF03-SIM02M8 is a highly integrated solution designed by STMicroelectronics to provide Electromagnetic Interference (EMI) filtering and signal conditioning specifically tailored for Subscriber Identity Module (SIM) card interfaces. This compact component is essential for mobile phones, smart devices, and other telecommunications equipment, ensuring signal integrity and compliance with industry standards.

Key Features

  • EMI Filtering: The device includes a set of EMI filters that effectively suppress unwanted high-frequency noise, ensuring a clean signal for the SIM interface.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection circuitry guards the SIM card interface against electrostatic discharges, enhancing the durability and reliability of the device.
  • High Integration: With multiple functions combined into a single package, the EMIF03-SIM02M8 minimizes the need for additional components, saving space on the PCB.
  • Low Pass Filter: The low pass filter topology is optimized for the specific signaling requirements of SIM card interfaces, providing excellent signal conditioning.
  • Low Clamping Voltage: The device offers a low clamping voltage, which is crucial for protecting sensitive circuitry in the event of voltage spikes.

Applications

  • Mobile Phones
  • Smart Devices
  • Telecommunication Systems
  • Portable Electronics with SIM Card Interfaces

Technical Specifications

  • Package: The EMIF03-SIM02M8 comes in a micro QFN-8 package, which is suitable for compact designs.
  • Operating Temperature Range: It operates within a temperature range of -40°C to +85°C, making it suitable for a wide range of environmental conditions.
  • Compliance: The device complies with the IEC 61000-4-2 standard for ESD immunity, ensuring compatibility with international safety requirements.

The EMIF03-SIM02M8 is a testament to STMicroelectronics' commitment to providing advanced protection and signal conditioning solutions. Its integration of multiple EMI filtering and ESD protection features into a single component makes it an excellent choice for designers looking to enhance the performance and robustness of their SIM card interfaces.

You May Also Be Interested in

Murata Electronics North America
FILTER LC(T) 33PF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4055 $50.6875
305+ $0.3327 $101.4735
470+ $0.3223 $151.4810
645+ $0.3119 $201.1755
830+ $0.3015 $250.2450
1,110+ $0.2703 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,439 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess