EN
  • EN
  • DE

EMIF03-SIM01

Part No EMIF03-SIM01
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr STMicroelectronics
Series IPAD™
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Resistance - Channel (Ohms) 47, 100
Values R = 47Ohms, 100Ohms, C = 35pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Type Surface Mount
Package / Case 8-WFBGA, FCBGA
Size / Dimension 0.062" L x 0.062" W (1.57mm x 1.57mm)
Height 0.028" (0.70mm)
Base Product Number EMIF03
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 589253-EMIF03-SIM01
Ultra Librarian 3D Model Ultra Librarian EMIF03-SIM01 CAD Model

Description

The EMIF03-SIM01 is a highly integrated solution designed by STMicroelectronics, specifically tailored for EMI (electromagnetic interference) filtering and line termination for SIM card interfaces. This compact device is essential in mobile and communication applications, where it ensures signal integrity and compliance with the stringent requirements for electromagnetic compatibility (EMC).

Key Features

  • Integration: The EMIF03-SIM01 combines EMI filtering and line termination functions in a single package, which helps in reducing PCB space and simplifying design.
  • High-Efficiency EMI Filtering: The device offers excellent EMI suppression characteristics, thanks to its built-in pi-filters that provide low-pass filter performance to mitigate noise and interference.
  • Line Termination: It includes line termination resistors for the SIM card interface, ensuring proper electrical characteristics and signal integrity.
  • Low Clamping Voltage: The device has a low clamping voltage, which is crucial for protecting sensitive circuits against electrostatic discharges (ESD).
  • Compact Form Factor: Its small footprint makes it ideal for space-constrained applications, such as smartphones and other portable devices.

Applications

  • Mobile Phones
  • Smartphones
  • Tablets
  • Portable Communication Devices
  • Personal Digital Assistants (PDAs)

Technical Specifications

The EMIF03-SIM01 is designed to operate over a wide range of temperatures and is characterized by its robustness and reliability. It is compliant with IEC 61000-4-2 level 4, which defines its ESD immunity. The device's small package is lead-free and complies with RoHS and WEEE directives, making it an environmentally friendly choice for modern electronic designs.

By choosing the EMIF03-SIM01, designers can ensure that their products meet the necessary EMC standards while providing a high level of protection for the SIM card interface. Its integration of multiple functions into a single package makes it a cost-effective and space-saving solution in any application where SIM card connectivity is required.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess