EN
  • EN
  • DE

EMIF02-600FU7

Part No EMIF02-600FU7
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description 10-BIT WIDE EMI FILTER INCUDINGESD PROTECTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer STMicroelectronics
Win Source Part Number 258836-EMIF02-600FU7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMIF02-600FU7 CAD Model

Description

EMIF02-600FU7 EMI Filtering and Signal Conditioning Device

The EMIF02-600FU7 is a highly integrated solution designed by STMicroelectronics to address electromagnetic interference (EMI) and signal conditioning requirements in electronic devices. This compact component is part of ST's EMIF02 series, specifically engineered to provide superior EMI filtering for high-speed data lines. Its application spans across various electronic equipment, including mobile phones, PDAs, laptops, and other portable devices where space is at a premium and performance is paramount.

At the heart of the EMIF02-600FU7 lies a robust EMI filtering system that combines bidirectional ESD protection with high-quality line filtering for six data lines. This integration is essential for maintaining signal integrity while protecting sensitive circuits from the potentially damaging effects of electrostatic discharges. The device meets IEC 61000-4-2 standards, ensuring a high level of protection for your electronic components.

The EMIF02-600FU7 features a low-pass filter design that effectively attenuates unwanted high-frequency noise, thereby enhancing the performance of the protected signal lines. This makes it an ideal choice for applications where maintaining the integrity of high-speed data transfers is crucial. The component's small footprint, characterized by a μQFN-10 package, allows for efficient use of PCB space, making it a practical option for designs where space is constrained.

Thanks to its low line capacitance, the EMIF02-600FU7 does not significantly impede the data rate of the protected lines, thus ensuring that high-speed interfaces such as USB 2.0, HDMI, and MHL can operate without compromise. The device also boasts a low clamping voltage, which provides an additional layer of protection by limiting the voltage spikes during ESD events to a level that downstream electronics can tolerate.

In summary, the EMIF02-600FU7 from STMicroelectronics is a versatile and efficient solution for designers looking to enhance the EMI filtering and signal conditioning capabilities of their electronic products. Its small size, combined with its powerful protection features, makes it an indispensable component in the quest to achieve both performance and reliability in today's high-speed digital applications.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1474 $65.7370
11+ $10.7877 $118.6647
17+ $10.4504 $177.6568
23+ $10.1132 $232.6036
30+ $9.7771 $293.3130
40+ $8.7653 $350.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess