Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer STMicroelectronics
Win Source Part Number 254984-DTV32F-1500
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTV32F-1500 CAD Model

Description

STMicroelectronics DTV32F-1500 High Voltage Damper Diode

The DTV32F-1500 is a high-performance damper diode designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is specifically engineered to meet the needs of high voltage applications, particularly in the television and monitor industry, where reliable and efficient energy conversion is critical.

Key Features:

  • High Reverse Voltage: With a reverse voltage of 1500V, the DTV32F-1500 is capable of handling high voltage requirements, ensuring stability and protection in circuits.
  • Fast Recovery Time: The diode boasts a fast recovery time, minimizing energy loss and improving the overall efficiency of the electronic device it is used in.
  • Low Forward Voltage Drop: Its low forward voltage drop reduces power dissipation and heat generation, which is essential for maintaining the longevity and reliability of the electronic components.
  • High Surge Current Capability: The DTV32F-1500 can withstand high surge currents, providing robust performance during transient conditions.

Applications:

The DTV32F-1500 is ideal for use in a variety of applications that require high voltage and fast switching capabilities. It is commonly used in:

  • Horizontal deflection systems for CRT televisions and monitors
  • Switching power supplies
  • High voltage rectification circuits
  • Freewheeling diodes in various converter circuits

Reliability and Quality:

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The DTV32F-1500 is no exception, as it undergoes rigorous testing and quality control procedures to ensure it meets the stringent requirements of the electronics industry. Customers can trust this high voltage damper diode to deliver consistent performance and durability.

Conclusion:

The DTV32F-1500 from STMicroelectronics is an essential component for any high voltage application requiring a damper diode with fast recovery time and high surge current capability. Its robust design and superior electrical characteristics make it a go-to choice for engineers and designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention