EN
  • EN
  • DE

DTV32F-1200B

Part No DTV32F-1200B
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer STMicroelectronics
Win Source Part Number 254983-DTV32F-1200B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTV32F-1200B CAD Model

Description

The DTV32F-1200B is a high-performance diode, meticulously engineered by STMicroelectronics, one of the industry leaders in semiconductor solutions. This product is designed to cater to a wide range of applications, particularly excelling in the realm of television and monitor displays, where efficient power management and high reliability are paramount.

Key Features

  • Voltage Rating: The DTV32F-1200B boasts a repetitive peak reverse voltage (V<sub>RRM) of 1200 volts, making it an excellent choice for circuits with high voltage requirements.
  • Current Capacity: With an average forward current (I<sub>F(AV)) of 32 amperes, this diode can handle significant power, ensuring stable performance in demanding conditions.
  • High Surge Capability: It is capable of withstanding surge currents, thereby offering protection against transient voltage spikes that can occur in power supply circuits.
  • Fast Switching Speed: The diode is characterized by its fast switching speed, which is critical for high-frequency applications and contributes to reduced switching losses.
  • Thermal Performance: The DTV32F-1200B is encapsulated in an insulated TO-220FP package, which provides excellent thermal resistance and contributes to the diode's overall reliability and longevity.

Applications

The versatile nature of the DTV32F-1200B allows it to be used in various applications, including:

  • Switching power supplies
  • Adapters and chargers
  • Lighting applications
  • Power management for TVs and monitors

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The DTV32F-1200B is no exception, with its robust design and manufacturing process adhering to stringent industry standards, ensuring that the product delivers consistent performance and durability across various conditions and applications.

Environmental Compliance

Aligned with global environmental standards, the DTV32F-1200B complies with RoHS and REACH regulations, minimizing the environmental impact and ensuring safety for both consumers and the environment.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2831 $59.0958
43+ $2.6939 $115.8377
67+ $2.6098 $174.8566
92+ $2.5255 $232.3460
119+ $2.4414 $290.5266
159+ $2.1887 $348.0033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,150 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess