EN
  • EN
  • DE

DTV1500SDFP

Part No DTV1500SDFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.5KV 6A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1500V (1.5kV)
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 6A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 1μs
Current - Reverse Leakage @ Vr 100μA @ 1500V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 015084-DTV1500SDFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTV1500SDFP CAD Model

Description

STMicroelectronics DTV1500SDFP - High Voltage Damper Diode

The DTV1500SDFP from STMicroelectronics is a high-performance damper diode specifically designed for use in horizontal deflection systems in CRT monitors and TVs. This state-of-the-art component is engineered to provide excellent energy handling capability and high reliability, which are essential for the demanding requirements of modern high-resolution display devices.

Key Features

  • High Voltage Capability: The DTV1500SDFP is capable of withstanding peak reverse voltages up to 1500V, making it suitable for use in high voltage applications.
  • Fast Recovery Time: With an ultra-fast recovery time, this diode ensures minimal power loss and improved efficiency in the deflection circuit, contributing to better overall performance of the display.
  • High Surge Current Capability: It can handle high surge currents without failure, which is critical for protecting the circuit against sudden voltage spikes.
  • Low Dynamic Forward Voltage: The diode features low dynamic forward voltage to reduce power dissipation and improve energy efficiency.
  • Insulated Package: The DTV1500SDFP comes in an insulated full-pack package which ensures safety and ease of installation.

Applications

The DTV1500SDFP is primarily used in the horizontal deflection stage of CRT displays, where it recovers the energy stored in the flyback transformer during the retrace period. This process is crucial for the proper functioning of CRT displays, making the DTV1500SDFP an indispensable component in the following applications:

  • Television sets
  • Computer monitors
  • High-performance display systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the DTV1500SDFP is no exception. It is manufactured to meet the highest industry standards, ensuring both high quality and reliability for consumer electronics manufacturers. Whether for repair or for the design of new display systems, the DTV1500SDFP offers a trusted solution for horizontal deflection applications.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7727 $53.1810
70+ $1.4546 $101.8220
110+ $1.4091 $155.0010
150+ $1.3637 $204.5550
190+ $1.3182 $250.4580
255+ $1.1818 $301.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess