EN
  • EN
  • DE

DTTI5516AUA B1

Part No DTTI5516AUA B1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 254979-DTTI5516AUA B1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTTI5516AUA B1 CAD Model

Description

STMicroelectronics DTTI5516AUA B1 Product Overview

The DTTI5516AUA B1 is a cutting-edge semiconductor product from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This high-performance integrated circuit is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for a wide range of industries.

Key Features

  • High Integration: The DTTI5516AUA B1 integrates multiple functions into a single chip, which helps to reduce the overall component count, save space on the PCB, and simplify the design and assembly process.
  • Advanced Technology: Manufactured using STMicroelectronics' state-of-the-art semiconductor technology, this product offers superior performance, improved energy efficiency, and enhanced reliability.
  • Robust Design: The device is built to withstand harsh operating conditions, making it suitable for use in industrial, automotive, and other environments where reliability is paramount.

Applications

The DTTI5516AUA B1 is versatile and can be used in a variety of applications, including:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics

Technical Specifications

The technical specifications of the DTTI5516AUA B1 include:

  • Operating temperature range: Specified by the manufacturer
  • Supply voltage: Defined by the product's datasheet
  • Package type: Provided in a user-friendly package suitable for various PCB designs
  • Quality and reliability: Compliant with STMicroelectronics' stringent quality control standards

Support and Resources

STMicroelectronics offers comprehensive support for the DTTI5516AUA B1, including detailed datasheets, application notes, reference designs, and technical support from their team of experts. Customers can also access a wide range of development tools and software to facilitate the design and implementation process.

With its combination of advanced features, robust design, and support from STMicroelectronics, the DTTI5516AUA B1 is an ideal choice for engineers and designers looking to create sophisticated electronic systems with confidence and efficiency.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Lowest to $196.2946
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Shindengen
Diode Rectifier Bridge Single 600V 2.7A 4-Pin SIP
Lowest to $0.6722
Dialog Semiconductor GmbH
Need more? Email Us
NEC
PLL FREQUENCY SYNTHESIZER AND CONTROLLER FOR FM/MW/LF TUNER CAR AUDIO
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess