The DDX-216013TR is a state-of-the-art digital audio amplifier from STMicroelectronics, designed to provide a high-quality audio experience for a wide range of consumer electronics. This innovative product is a testament to STMicroelectronics' commitment to delivering cutting-edge technology in the audio domain.
Key Features
- High-Efficiency Operation: The DDX-216013TR operates with high efficiency, which minimizes power loss and heat generation, making it ideal for compact and energy-sensitive applications.
- Superior Sound Quality: This amplifier is engineered to deliver crystal-clear sound, with low distortion and noise levels, ensuring an immersive listening experience.
- Advanced Digital Signal Processing: Equipped with sophisticated DSP technology, the DDX-216013TR offers various sound enhancement features and audio processing capabilities.
- Flexible Integration: The compact form factor and the versatile I/O options allow for seamless integration into various audio systems, from home theaters to portable speakers.
Technical Specifications
| Parameter |
Value |
| Output Power |
Up to 100W |
| Amplifier Type |
Class-D |
| Supply Voltage |
4.5V to 26V |
| THD+N |
0.01% at 1W, 1kHz |
| Signal to Noise Ratio (SNR) |
>100dB |
Applications
The DDX-216013TR is perfect for a variety of applications, including but not limited to:
- Wireless Speakers
- Home Theater Systems
- Active Subwoofers
- Soundbars
- PA Systems
With its robust design and impressive audio performance, the DDX-216013TR by STMicroelectronics is an excellent choice for manufacturers and designers looking to elevate their audio products to the next level.