EN
  • EN
  • DE

BZW50-82

Part No BZW50-82
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 82VWM 189VC R6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series BZW50, TRANSIL™
Package Cut Tape (CT)Tape & Box (TB)
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 82V
Voltage - Breakdown (Min) 91V
Voltage - Clamping (Max) @ Ipp 189V
Current - Peak Pulse (10/1000µs) 317A (8/20µs)
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications General
Capacitance @ Frequency 26000pF @ 1MHz
Mounting Type Through Hole
Package / Case R-6, Axial
Supplier Device Package R-6
Base Product Number BZW50
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 574928-BZW50-82
Ultra Librarian 3D Model Ultra Librarian BZW50-82 CAD Model

Description

The BZW50-82 from STMicroelectronics is a robust transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and surges. This device is an essential component in safeguarding circuits by clamping high transient voltages to a safe level before they can cause damage to other components.

Key Features

  • High Surge Capability: With a peak pulse power dissipation of 5000W (10/1000μs surge), the BZW50-82 can handle significant energy from transient events.
  • Large Stand-off Voltage: The device has a stand-off voltage of 82V, which makes it suitable for a wide range of applications where higher operating voltages are present.
  • Fast Response Time: The TVS diode provides a quick response to transient events, ensuring immediate protection for your circuitry.
  • Low Clamping Voltage: Despite its high surge capability, the BZW50-82 has a low clamping voltage, which is crucial for minimizing stress on protected components during a transient event.
  • Unidirectional Protection: This device is designed to protect against surges in one direction, making it ideal for DC applications where polarity is fixed.

Applications

The BZW50-82 is versatile and can be used in a variety of applications, including:

  • Power supply lines
  • Telecommunication systems
  • Industrial equipment
  • Consumer electronics
  • Lightning and surge protection circuits

Reliability and Safety

STMicroelectronics is known for its commitment to quality and reliability. The BZW50-82 is no exception and is manufactured to the highest standards to ensure consistent performance and longevity. It is compliant with the industry-standard RoHS directive, making it an environmentally friendly choice for modern electronic designs.

Package and Installation

The BZW50-82 comes in a rugged R-6 package, designed for through-hole mounting, which facilitates easy installation on printed circuit boards. Its package is also well-suited for high-power applications and environments where mechanical robustness is required.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1702 $57.1914
15+ $6.7037 $100.5555
24+ $6.4942 $155.8608
32+ $6.2848 $201.1136
42+ $6.0753 $255.1626
56+ $5.4468 $305.0208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess