EN
  • EN
  • DE

BZW06-342B

Part No BZW06-342B
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 342VWM 706VC DO15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 706V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Manufacturer STMicroelectronics
Series BZW06, TRANSIL™
Package Tape & Box (TB)
Part Status Obsolete
Mounting Through Hole
Package DO-204AC, DO-15, Axial
Case / Package DO-15 (DO-204AC)
Family Name BZW06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913962-BZW06-342B
Ultra Librarian 3D Model Ultra Librarian BZW06-342B CAD Model

Description

STMicroelectronics BZW06-342B Transient Voltage Suppressor

The BZW06-342B is a robust Transient Voltage Suppressor (TVS) diode designed by STMicroelectronics, a leader in semiconductor solutions. This device is specifically engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. It is a preferred choice for safeguarding components in a variety of applications, including telecommunications systems, industrial equipment, and consumer electronics.

Featuring a standoff voltage of 342V, the BZW06-342B is capable of clamping and dissipating high-energy transients efficiently, thereby preventing damage to the protected components. The diode can handle a peak pulse power dissipation of 600W (10/1000 μs waveform), which ensures that devices connected to it remain secure during sudden overvoltage conditions. Its fast response time is crucial for immediate protection once a transient voltage spike is detected.

Constructed with a glass passivated chip junction in a DO-15 package, the BZW06-342B offers reliable performance and a long operational lifespan. The passivation layer ensures stability and resistance to environmental factors, making it a durable choice for challenging conditions. The axial lead package allows for easy integration into a wide range of circuit designs, providing flexibility for designers and engineers.

One of the key features of the BZW06-342B is its bidirectional operation, which allows it to protect circuits from transients that may occur in either direction. This makes it an ideal solution for AC applications or situations where the polarity of the transient is unpredictable. Additionally, the device meets the IEC 61000-4-2 and IEC 61000-4-5 standards, ensuring compliance with international electromagnetic compatibility (EMC) requirements.

STMicroelectronics' commitment to quality is evident in the BZW06-342B, which is recognized for its reliability and performance. The TVS diode is RoHS compliant, demonstrating STMicroelectronics' dedication to environmental responsibility and the production of components that meet current regulatory standards for hazardous substances.

In summary, the BZW06-342B from STMicroelectronics is a high-performance TVS diode that provides excellent transient voltage suppression capabilities, ensuring the protection of sensitive electronic circuits across a broad range of applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7172 $50.2040
170+ $0.5885 $100.0450
265+ $0.5701 $151.0765
365+ $0.5517 $201.3705
470+ $0.5334 $250.6980
630+ $0.4782 $301.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess