EN
  • EN
  • DE

BAR18NFILM

Part No BAR18NFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer STMicroelectronics
Win Source Part Number 231231-BAR18NFILM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAR18NFILM CAD Model

Description

STMicroelectronics BAR18NFILM - High-Speed Switching Diode

The BAR18NFILM from STMicroelectronics is a high-speed switching diode designed to offer efficient and reliable performance in a variety of electronic applications. This diode is a fundamental component used in circuits where high-speed switching is required, such as in signal processing, high-frequency inverters, and converters.

Key Features

  • Low Forward Voltage Drop: The BAR18NFILM boasts a low forward voltage drop, which enhances its efficiency by reducing power loss during operation.
  • High-Speed Switching: With its fast switching capability, this diode is ideal for high-frequency applications, ensuring minimal signal delay and high performance in circuits that require rapid switching.
  • Surface-Mount Package: Enclosed in a small SOD-123 flat package, the BAR18NFILM is designed for surface-mount technology (SMT), allowing for compact PCB design and automated assembly processes.
  • Robust Design: The diode is built to withstand the stresses of modern electronic devices, providing a reliable solution even under challenging conditions.
  • Low Leakage Current: It exhibits low leakage current characteristics, which is crucial for maintaining the integrity of the signal and reducing power consumption when the diode is in the reverse-biased state.

Applications

The versatility of the BAR18NFILM makes it suitable for a wide range of applications. It is commonly used in:

  • High-speed switching circuits
  • Signal demodulation
  • Protection circuits
  • Logic circuits
  • Voltage clamping
  • RF systems

Technical Specifications

The BAR18NFILM operates with a reverse voltage of up to 100V and a forward current of up to 200mA. Its power dissipation is rated at 250mW, and it can handle peak forward surge current of 2A. The operating junction temperature range is from -55°C to +150°C, ensuring stability across a broad spectrum of environmental conditions.

In conclusion, the BAR18NFILM high-speed switching diode from STMicroelectronics is a reliable and efficient choice for designers looking to incorporate fast switching and signal integrity in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess