EN
  • EN
  • DE

BTB24-600CRG

Part No BTB24-600CRG
Manufacturer STMicroelectronics
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237579-BTB24-600CRG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB24-600CRG CAD Model

Description

STMicroelectronics BTB24-600CRG Triac

The STMicroelectronics BTB24-600CRG is a high-performance Triac designed to cater to a wide range of AC power control applications. This device is part of ST's Snubberless™, logic level, and standard Triacs, which are renowned for their versatility and reliability. The BTB24-600CRG, in particular, is a 25A Triac that can handle applications requiring direct interfacing to microcontrollers and other logic-level devices.

With a maximum repetitive peak off-state voltage (VDRM) of 600V, the BTB24-600CRG is well-suited for applications operating with high voltage levels. This makes it an ideal choice for controlling high power devices such as motors, heaters, and lighting systems, where efficient and reliable switching is essential. The high surge current capability ensures that the Triac can handle high inrush currents typically associated with such loads.

The device features a gate trigger current (IGT) of 50mA, which allows it to be triggered easily with low power gate drive circuits, facilitating its use in microcontroller-based designs. This low gate trigger current also enables the Triac to be driven by digital ICs, which simplifies the design of control circuits in applications such as dimmers, speed controllers, and various types of relays.

The BTB24-600CRG is packaged in a robust and compact RD91 (isolated package) that provides excellent thermal performance and ensures a high level of insulation between the Triac and the heat sink. This allows for safer operation and easier mounting, as there is no need for additional insulation components between the device and the heat sink.

Its snubberless technology not only simplifies circuit design by eliminating the need for external snubber networks but also enhances the Triac's commutation capabilities, making it highly resistant to voltage transients and noise. This feature is particularly important in harsh industrial environments and in applications where electronic noise can be a concern.

In summary, the STMicroelectronics BTB24-600CRG is a robust and reliable Triac that offers a combination of high voltage capability, low gate trigger current, and enhanced noise immunity. It is a suitable choice for designers looking to create efficient and reliable AC power control systems in a wide array of applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess