EN
  • EN
  • DE

BTB06-800BWRG

Part No BTB06-800BWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description SNUBBERLESS?, LOGIC LEVEL & STANDARD / TRIAC Diode 800V 6A(RMS) 63A 3-Pin(3+Tab) TO-220AB Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237559-BTB06-800BWRG
Popularity Medium
Supply and Demand Status Limited
Family Name BTB06-800BW
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTB06-800BWRG CAD Model

Description

The BTB06-800BWRG is a high-performance TRIAC (Triode for Alternating Current) designed and manufactured by STMicroelectronics, a global semiconductor leader. This TRIAC is part of the BTB06 series and is specifically engineered to manage AC loads with high power efficiency and reliability.

Key Features

  • Voltage Capability: The device is capable of handling voltages up to 800V, making it suitable for a variety of applications that require high voltage operation.
  • Current Rating: With a current rating of 6A, the BTB06-800BWRG can control moderate to high power devices, including motors, heaters, and lighting systems.
  • Gate Trigger Current: The TRIAC features a sensitive gate that requires a low gate trigger current, making it compatible with microcontroller outputs and other low-power driving circuits.
  • Insulated Package: The device comes in an insulated TO-220AB package, providing electrical isolation from the mounting surface and enhancing safety during operation.
  • Thermal Resistance: It boasts excellent thermal resistance, ensuring stable performance over a wide temperature range.

Applications

The BTB06-800BWRG is versatile and can be used in a wide range of applications, including:

  • Motor control circuits
  • Lighting dimmer systems
  • Home appliances
  • Heating regulation systems
  • AC power switching
  • Industrial automation

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the BTB06-800BWRG is no exception. It is designed to meet stringent industry standards, ensuring consistent performance and a long operational life. Whether for consumer electronics or industrial applications, this TRIAC is an excellent choice for designers looking for a robust and efficient solution for AC power control.

For detailed specifications and application notes, engineers and designers are encouraged to refer to the official datasheet provided by STMicroelectronics.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess