The STM32F051C6T7 is a cutting-edge microcontroller product from STMicroelectronics, renowned for its high performance, efficiency, and versatility. This microcontroller is part of the STM32F0 series, which is based on the ARM Cortex-M0 processor. It's designed to offer a cost-effective solution for a wide range of applications, from simple embedded systems to more complex digital devices.
Key Features
- Core: ARM Cortex-M0 CPU, operating at frequencies of up to 48 MHz.
- Memory: 32 Kbytes of Flash memory and 8 Kbytes of SRAM.
- Performance: Delivers 1.25 DMIPS/MHz (Dhrystone 2.1) performance.
- Energy Efficient: Low power operation modes for energy-saving applications.
- Debugging: Integrated debug module with SWD (Serial Wire Debug) interface.
- I/Os: Up to 39 I/O ports with interrupt capability.
- Communication: Includes I2C, SPI, and USART interfaces for serial communication.
- Timers: Multiple 16-bit timers, including a PWM timer for motor control.
- Analog: ADC (12-bit, 1.0 μs, up to 16 channels) and DAC module for analog interface.
- Supply Voltage: Can be powered by a supply voltage ranging from 2.4 to 3.6 volts.
- Package: Available in a 48-pin LQFP package.
Applications
The STM32F051C6T7 microcontroller is ideal for applications that require robust performance in a power-constrained environment. It is particularly well-suited for use in:
- Industrial controls
- Consumer electronics
- Home automation
- Medical devices
- Automotive systems
Development Support
STMicroelectronics provides extensive support for the STM32F051C6T7 with a comprehensive set of development tools, software libraries, and documentation to assist developers in creating applications efficiently. The STM32Cube ecosystem, alongside the HAL (Hardware Abstraction Layer) libraries, simplifies the configuration and initialization of the hardware, enabling rapid development and prototyping.