Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 25mA
Current - Hold (Ih) (Max) 25mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 093791-BTA08-600C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, HVAC, Motor Drive & Control, Lighting
Ultra Librarian 3D Model Ultra Librarian BTA08-600C CAD Model

Description

STMicroelectronics BTA08-600C Triac

The BTA08-600C is a robust and versatile triac from STMicroelectronics, designed to control AC power in a variety of applications. This semiconductor device is capable of switching and controlling high-current loads up to 8A with an operating voltage of up to 600V, making it an ideal choice for general-purpose AC switching where high surge current capability is required.

Key Features

  • On-State RMS Current (I<sub>T(RMS)): 8 A - Capable of handling moderate power devices and circuits.
  • Repetitive Peak Off-State Voltage (V<sub>DRM): 600 V - Suitable for a wide range of AC line voltage applications.
  • Gate Trigger Voltage (V<sub>GT): Typically less than 1.3 V - Ensures low voltage is required to trigger the device.
  • Gate Trigger Current (I<sub>GT): Typically less than 50 mA - Allows for direct interfacing with microcontroller outputs.
  • Non-Repetitive Surge Peak On-State Current (I<sub>TSM): High surge capability for handling inrush currents.
  • Snubberless technology: No external snubber required in most applications.
  • High commutation capability: Provides reliable performance in applications with high commutation demands.
  • Thermal Resistance, Junction to Case (R<sub>th(j-c)): Low thermal resistance for improved heat dissipation.

Applications

The BTA08-600C is commonly used in a range of applications, including:

  • Motor control circuits
  • Lighting control systems
  • Domestic and industrial automation
  • Heating systems
  • Static relays
  • AC phase control

With its high surge capability and robust performance, the BTA08-600C is an excellent choice for designers who require a reliable triac capable of handling challenging AC loads. STMicroelectronics' commitment to quality ensures that this triac will provide efficient and durable performance in a wide array of power control applications.

For detailed information on the BTA08-600C, including datasheets, technical specifications, and application notes, visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 16A TO220AB
Need more? Email Us
ECAD model for BTA216-600F,127
STMicroelectronics
TRIAC SENS GATE 600V 1A SOT223
Lowest to $0.4728
ECAD model for Z0109MN 5AA4
STMicroelectronics
TRIAC 800V 0.8A 10MA SMBFLAT-3
Lowest to $0.4532
ECAD model for ACS108-8SUN-TR
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for BT131-600D,412
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for ACTT2X-800E,127
Littelfuse Inc.
TRIAC 600V 15A TO220 / Alternistor Triacs
Lowest to $1.8278
ECAD model for Q6015L6
ON Semiconductor
TRIAC SENS GATE 600V 0.8A SOT223 / TRIAC 0.8 AMPERE RMS 200 thru 600 Volts
Lowest to $0.6320
ECAD model for MAC08MT1
WeEn Semiconductors
TRIAC 800V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-800F,127
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO263
Lowest to $9.0514
ECAD model for Q6008NH4RP

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7895 $51.3175
155+ $0.6478 $100.4090
240+ $0.6276 $150.6240
330+ $0.6073 $200.4090
430+ $0.5871 $252.4530
570+ $0.5264 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 426 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention