Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features TRIAC Standard 400 V 8 A Through Hole TO-220
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name BTA08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-16146-5, BTA08-400CRG-ND, -497-16146-5
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864811-BTA08-400CRG
Ultra Librarian 3D Model Ultra Librarian BTA08-400CRG CAD Model

Description

Product Overview: BTA08-400CRG - STMicroelectronics

The BTA08-400CRG is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads with efficiency and precision. This semiconductor device is a member of STMicroelectronics' well-regarded triac family, offering a perfect solution for AC switching and phase control applications in a wide array of industries.

Key Features

  • Rated Voltage: The BTA08-400CRG has a maximum repetitive peak off-state voltage (V<sub>DRM) of 400V, making it suitable for applications with moderate voltage requirements.
  • Current Rating: With an RMS on-state current (I<sub>T(RMS)) of 8A, this triac can handle significant power levels, ideal for a variety of electrical circuits.
  • Gate Trigger Current: A low gate trigger current (I<sub>GT) ensures that the device can be easily driven by microcontrollers and other logic-level devices.
  • Snubberless™ Technology: The BTA08-400CRG incorporates ST's proprietary Snubberless™ technology, which eliminates the need for external snubber circuits in most applications, simplifying design and reducing component count.
  • High Commutation Performance: This triac is capable of handling high commutation speeds, making it an excellent choice for demanding applications that require fast switching.
  • Thermal Resistance: Its low thermal resistance ensures efficient heat dissipation, contributing to reliability and longevity of the device.
  • Package: The BTA08-400CRG comes in a robust and compact insulated TO-220AB package, providing excellent electrical isolation and mechanical protection.

Applications

The versatility of the BTA08-400CRG allows it to be used in a wide range of applications, including:

  • Motor control circuits
  • Lighting dimmer systems
  • Home appliances
  • Heating regulation systems
  • AC solid-state switches
  • Power tools

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the BTA08-400CRG is no exception. It is designed to meet the stringent requirements of industrial standards, ensuring performance and durability in even the most challenging conditions. With its robust design and advanced features, the BTA08-400CRG is the ideal choice for designers looking to create reliable and efficient AC power control systems.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 16A TO220AB
Need more? Email Us
ECAD model for BTA216-600F,127
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,126
WeEn Semiconductors
TRIAC SENS GATE 800V 4A TO220AB
Lowest to $1.4127
ECAD model for BTA204-800E,127
WeEn Semiconductors
TRIAC SENS GATE 600V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-600D,127
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0107NA,116
WeEn Semiconductors
TRIAC 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800CT,127
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for ACTT2X-800E,127
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO263
Lowest to $9.0514
ECAD model for Q6008NH4RP
WeEn Semiconductors
WeEn Semiconductors ACTT8B-800C0T/D2PAK/REEL 13" Q
Lowest to $1.5599
ECAD model for ACTT8B-800C0T

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1128 $53.4664
30+ $3.3746 $101.2380
46+ $3.2691 $150.3786
64+ $3.1637 $202.4768
82+ $3.0582 $250.7724
110+ $2.7419 $301.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 65 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention