EN
  • EN
  • DE

BAT60J

Part No BAT60J
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description SMALL SIGNAL SCHOTTKY DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1151608-BAT60J
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian BAT60J CAD Model

Description

STMicroelectronics BAT60J Schottky Diode

The BAT60J is a high-performance Schottky barrier diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This diode is engineered to provide efficient and fast switching with low forward voltage drop, making it an ideal choice for a wide range of applications where high efficiency is critical.

Featuring a junction capacitance of just 15 pF and a low forward voltage drop of typically 0.36V at 1A, the BAT60J ensures minimal power loss and heat generation, which is crucial for energy-sensitive designs. With its continuous forward current of 1A and a maximum repetitive peak reverse voltage of 30V, it is well-suited for medium power applications.

The BAT60J comes in a compact SOD-323 package, which is designed for surface-mount technology, allowing for high-density PCB layouts and reduced board space. This small footprint does not compromise its performance and reliability, which are hallmarks of STMicroelectronics' components.

One of the key features of the BAT60J is its fast switching speed, which is essential for high-frequency applications. The diode's low reverse recovery time minimizes switching losses and improves the efficiency of the circuit, especially in applications such as DC-DC converters, freewheeling diodes, reverse polarity protection, and high-frequency rectification in power supplies.

The BAT60J is also characterized by its robustness, with a high surge current capability and excellent stability over its entire operating temperature range of -40°C to +150°C. This ensures that the diode can withstand the rigors of demanding environments and maintain its performance over a long lifespan.

In summary, the BAT60J Schottky diode from STMicroelectronics is a versatile and efficient component that meets the needs of modern electronic circuits. Its low forward voltage drop, fast switching speed, and compact size make it a top choice for designers looking to enhance the performance of their power management systems.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by STMicroelectronics to ensure proper integration of the BAT60J into their projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1214 $58.2720
1,160+ $0.0997 $115.6520
1,795+ $0.0966 $173.3970
2,475+ $0.0935 $231.4125
3,200+ $0.0903 $288.9600
4,280+ $0.0810 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess