The 95010WP is a cutting-edge serial EEPROM device produced by STMicroelectronics, a leader in semiconductor solutions. This memory chip is part of the M95xxx series, known for their reliability and ease of integration into various electronic systems. The 95010WP is designed to offer a flexible and cost-effective solution for storing data that requires frequent updating, such as configuration parameters, calibration data, and user settings.
Key Features
- Memory Size: The 95010WP provides a 1-Kbit (128 x 8) EEPROM, allowing for sufficient storage for a wide range of applications.
- Write Protect: A hardware protection feature ensures data integrity by preventing accidental data overwrites and erasures, which is crucial for critical application settings.
- Interface: The device operates with a serial SPI bus interface, supporting up to 5 MHz clock frequency, which ensures high-speed data transfer and compatibility with many microcontrollers.
- Supply Voltage: It operates within a supply voltage range of 2.5V to 5.5V, making it versatile for use in both low and standard voltage applications.
- Temperature Range: The 95010WP is designed to perform reliably across a wide temperature range from -40°C to +85°C, suitable for industrial applications.
- Endurance: The EEPROM boasts an endurance of 1 million write cycles, with a data retention period of over 40 years, ensuring long-term reliability of stored data.
Applications
The versatility of the 95010WP makes it an ideal choice for a broad spectrum of applications. It is commonly used in:
- Consumer electronics
- Industrial control systems
- Automotive applications
- Medical devices
- Smart cards
In summary, the STMicroelectronics 95010WP is a robust and reliable EEPROM chip that offers a perfect solution for systems requiring a small, non-volatile memory component. Its resilience, coupled with the high write endurance, ensures it can meet the demands of applications where data integrity and stability are paramount.