EN
  • EN
  • DE

74VHC245MTR

Part No 74VHC245MTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1 Element Bit per Element Output
Manufacturer STMicroelectronics
Series 74VHC
Package Reel - TR
Part Status Obsolete
Family Name 74VHC245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1805-74VHC245MDKR, 497-1105-2, 497-1105-6-NDR, 497-1105-1, -497-1105-1-NDR, 497-1105-1-NDR, -497-1105-2, -497-1105-1, -497-1105-6, 497-1105-6, 1805-74VHC245MTR, -497-1105-2-NDR, 497-1105-2-NDR, 1805-74VHC245MCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849655-74VHC245MTR
Ultra Librarian 3D Model Ultra Librarian 74VHC245MTR CAD Model

Description

STMicroelectronics 74VHC245MTR Octal Bus Transceiver

The 74VHC245MTR is a high-speed octal bus transceiver designed by STMicroelectronics to provide efficient interfacing between communication buses. This versatile integrated circuit (IC) is part of the VHC family, which stands for Very High-Speed CMOS, indicating that the device is manufactured using advanced CMOS technology to achieve superior speed performance.

Featuring eight non-inverting bidirectional buffers, the 74VHC245MTR is capable of transferring data from the A bus to the B bus and vice versa, depending on the logic level at the direction control (DIR) input. The output enable (OE) input, when active, allows the device to operate in a transparent mode, while a high level on this input disables the outputs, placing them in a high-impedance state. This feature is particularly useful for isolating the buses during power-up or power-down sequences, thus preventing any damaging backflow currents.

The 74VHC245MTR operates over a broad voltage range of 2V to 5.5V, making it compatible with TTL, CMOS, and other logic families. This flexibility allows for seamless integration into mixed-voltage systems. Furthermore, the device boasts a high drive current of ±8 mA at the output, ensuring reliable signal transmission even over long traces or in the presence of heavy loading.

Designed with symmetrical output impedance, the 74VHC245MTR ensures balanced propagation delays, which is critical for maintaining signal integrity in high-speed data communication. The IC's low quiescent current consumption contributes to energy efficiency, an essential consideration for battery-powered and energy-sensitive applications.

The 74VHC245MTR is provided in a surface-mount TSSOP (Thin Shrink Small Outline Package) with 20 leads, identified by the MTR suffix in its part number. This compact packaging makes it suitable for space-constrained applications while also allowing for efficient thermal dissipation.

With its robust design and high-speed performance, the STMicroelectronics 74VHC245MTR octal bus transceiver is an ideal choice for a wide range of applications, including data communication, computing systems, and industrial control interfaces, where reliable and efficient data transfer is paramount.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess