EN
  • EN
  • DE

1.5KE440ARL

Part No 1.5KE440ARL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 376VWM 776VC DO201 / 776V Clamp 13A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 376V
Voltage - Breakdown (Min) 418V
Voltage - Clamping (Max) @ Ipp 776V
Current - Peak Pulse (10/1000µs) 13A (8/20µs)
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 360pF @ 1MHz
Mounting Through Hole
Case / Package DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Base Product Number 1.5KE440
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1.5KE440ARL-ND,497-12430-2,15KE440ARL,497-12430-1
Standard Package 1,900
Win Source Part Number 1334705-1.5KE440ARL
Ultra Librarian 3D Model Ultra Librarian 1.5KE440ARL CAD Model

Description

The 1.5KE440ARL is a robust transient voltage suppression (TVS) diode designed by STMicroelectronics, a global semiconductor leader known for its commitment to delivering cutting-edge technology. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features

  • High Transient Power Dissipation: With a peak pulse power dissipation of 1500W at 10/1000μs waveform, this device is capable of handling significant energy associated with transient events.
  • Large Operating Voltage Range: The 1.5KE440ARL is designed to accommodate a broad range of operating voltages, with a stand-off voltage of 376V, making it versatile for various applications.
  • Unidirectional Protection: This TVS diode offers unidirectional protection, ensuring that transient voltages are clamped and shunted to ground to protect the vulnerable circuit.
  • Low Clamping Voltage: It features a low clamping voltage relative to its stand-off voltage, which enhances the protection of sensitive components by limiting the voltage spike exposure during transient events.
  • ISO 9001 and ISO 14001 Certified: Manufactured in certified facilities, this product meets the high-quality and environmental management standards set by these internationally recognized certifications.

Applications

The 1.5KE440ARL is suitable for a wide array of applications where voltage protection is critical. It is commonly used in:

  • Industrial systems
  • Telecommunication devices
  • Power supply units
  • Automotive electronics
  • Consumer electronics

Reliability and Performance

STMicroelectronics ensures that the 1.5KE440ARL meets stringent reliability standards, providing a robust shield against transient voltages. Its performance is characterized by fast response times to transient events, ensuring that the protected components are quickly and effectively safeguarded from potential damage.

Environmental Compliance

The 1.5KE440ARL is compliant with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals) regulations, reflecting STMicroelectronics' commitment to environmental responsibility and the health and safety of consumers.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess