EN
  • EN
  • DE

STC90C52RC-40I-LQFP44G

Part No STC90C52RC-40I-LQFP44G
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839013-STC90C52RC-40I-LQFP44G
Ultra Librarian 3D Model Ultra Librarian STC90C52RC-40I-LQFP44G CAD Model

Description

The STC90C52RC-40I-LQFP44G is a microcontroller from STC Micro, belonging to the STC90 series, based on the enhanced 8051 architecture. The '52' likely denotes the memory capacity, and 'RC' indicates a specific revision or feature set. This variant comes in an LQFP44G (Low-profile Quad Flat Pack) package, a surface-mount package, typically lead-free and RoHS compliant, suitable for compact designs.

Applications:

  • Industrial Control: Used in automation systems, motor control, and process monitoring.
  • Consumer Electronics: Found in appliances, remote controls, and various embedded systems.
  • Instrumentation: Employed in data acquisition systems, sensor interfaces, and measurement equipment.
  • Communication Devices: Utilized in serial communication interfaces and network devices.
  • Security Systems: Integrated into alarm systems, access control systems, and monitoring devices.

Features:

  • Enhanced 8051 Core: Provides faster instruction execution and improved performance compared to the standard 8051.
  • 8KB Flash Memory: Offers space for program storage.
  • 256 Bytes RAM: Provides memory for data manipulation.
  • 32 Programmable I/O Lines: Allows for flexible interfacing with external devices.
  • Three 16-bit Timers/Counters: Enables precise timing control and event counting.
  • UART Serial Communication: Facilitates serial data transfer with other devices.
  • Watchdog Timer: Enhances system reliability by preventing program crashes.
  • Power-Down Modes: Reduces power consumption in idle states.
  • Interrupt System: Supports multiple interrupt sources for responsive event handling.

Benefits:

  • High Performance: Enhanced 8051 core ensures efficient execution of complex tasks.
  • Ease of Use: The familiar 8051 architecture simplifies programming and development.
  • Flexibility: The programmable I/O lines and various communication interfaces enable versatile system design.
  • Reliability: The watchdog timer and power-down modes contribute to robust system operation.
  • Compact Size: LQFP44 package allows for integration into space-constrained applications.

Additional Details:

The STC90C52RC-40I operates at a maximum frequency of 40MHz. The 'I' indicates an industrial temperature range, typically -40°C to +85°C. Requires a supply voltage of typically 5V or 3.3V. The 'G' at the end of the package name often means it is a lead-free and RoHS compliant version. The LQFP44 package enables efficient board layout and miniaturization.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9621 $62.5365
150+ $0.7889 $118.3350
230+ $0.7646 $175.8580
315+ $0.7404 $233.2260
405+ $0.7149 $289.5345
545+ $0.6410 $349.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess