EN
  • EN
  • DE

STC12LE5205AD-35I-LQFP32G

Part No STC12LE5205AD-35I-LQFP32G
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344823-STC12LE5205AD-35I-LQFP32G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC12LE5205AD-35I-LQFP32G CAD Model

Description

The STC12LE5205AD-35I-LQFP32G is a single-chip microcontroller (MCU) from STC Microcontroller. It is based on an enhanced 8051 core, offering improved performance and a range of integrated peripherals. This particular variant comes in a LQFP32 (Low-profile Quad Flat Package with 32 pins). This MCU is designed for a wide variety of embedded applications, particularly those requiring low power consumption and robust functionality with a compact package size.

Applications

  • Industrial control systems
  • Consumer electronics
  • Smart home devices
  • Instrumentation
  • Motor control
  • Data acquisition systems
  • Portable devices

Features

  • Enhanced 8051 core
  • 5KB Flash memory
  • 256 bytes of RAM
  • Operating voltage: 2.4V - 3.6V
  • Operating frequency: Up to 35MHz
  • LQFP32 package
  • Multiple timers/counters
  • UART serial communication interface
  • SPI interface
  • I2C interface
  • PWM channels
  • Internal watchdog timer
  • Power-down modes for low power consumption
  • Interrupt system
  • GPIO pins

Benefits

  • High performance: The enhanced 8051 core delivers faster execution speeds compared to traditional 8051 microcontrollers.
  • Low power consumption: Power-down modes minimize energy usage in battery-powered applications.
  • Integrated peripherals: On-chip UART, SPI, I2C, and PWM modules reduce the need for external components, lowering system cost and complexity.
  • Robust design: The internal watchdog timer enhances system reliability by preventing program crashes.
  • Flexible memory options: 5KB of Flash memory provides sufficient storage for program code and data.
  • Easy to program: Compatible with standard 8051 development tools.
  • Compact Size: LQFP32 package for smaller PCB footprint

Additional Details

The STC12LE5205AD-35I-LQFP32G utilizes Flash memory for program storage, allowing for easy reprogramming and updates. Its versatile communication interfaces (UART, SPI, I2C) enable seamless integration with other devices and sensors. The internal watchdog timer and power-down modes are crucial for ensuring reliable operation and extending battery life in embedded systems. The availability of multiple GPIO pins allows for flexible interfacing with external hardware components. The operating voltage range is 2.4V to 3.6V. The LQFP32 package provides a smaller footprint compared to DIP packages.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess