EN
  • EN
  • DE

STC12C5204AD-35I-SOP28G

Part No STC12C5204AD-35I-SOP28G
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344782-STC12C5204AD-35I-SOP28G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC12C5204AD-35I-SOP28G CAD Model

Description

The STC12C5204AD-35I-SOP28G is a microcontroller (MCU) manufactured by STC Micro. It is part of the STC12C series, which is based on an enhanced 8051 core. The 'SOP28G' denotes a Small Outline Package with 28 pins, optimized for surface mount assembly, making it suitable for compact and high-density PCB designs.

Applications:

  • Consumer Electronics: Used in a wide range of consumer products such as remote controls, small appliances, and toys.
  • Industrial Control: Implemented in basic industrial automation, machine control, and process monitoring applications.
  • Instrumentation: Integrated into various measurement instruments, sensor interfaces, and data acquisition systems.
  • Security Systems: Utilized in security devices such as alarm systems, access control panels, and surveillance equipment.
  • Motor Control: Employed in applications requiring precise control of small DC motors, stepper motors, and other actuators.

Features:

  • Enhanced 8051 Core: Provides improved performance and efficiency compared to standard 8051 microcontrollers.
  • Flash Memory: Integrated Flash memory for program storage and convenient in-system programming.
  • SRAM Memory: Includes internal SRAM for data storage and manipulation during program execution.
  • Timers/Counters: Features multiple timers and counters for accurate timing, counting, and PWM signal generation.
  • Serial Communication Interfaces: Supports UART serial communication for interfacing with external devices and systems.
  • I/O Ports: Offers a variety of programmable input/output ports for connecting to various peripherals and devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC allows for conversion of analog signals to digital values for sensor and measurement applications.
  • Interrupt System: A flexible interrupt system supports event-driven programming and real-time responsiveness.
  • SOP28G Package: The Small Outline Package with 28 pins is optimized for surface mount assembly and high-density PCB designs.

Benefits:

  • Compact Size: The SOP28G package allows for space-saving assembly on printed circuit boards.
  • Easy Programming: Flash memory enables convenient program updates and modifications without removing the chip.
  • Cost-Effective: Provides a cost-effective solution for a variety of embedded control applications.
  • Versatile Peripherals: Integration of essential peripherals simplifies system design and reduces the need for external components.
  • Reliable Operation: STC microcontrollers are known for their robust performance in various environments.

Additional Details:

The STC12C5204AD-35I-SOP28G typically operates at a frequency of 35 MHz, with a supply voltage requirement of approximately 5V. The memory sizes (Flash and SRAM) will vary depending on the specific device configuration. Refer to the official device datasheet for detailed specifications regarding memory capacity, I/O port configurations, ADC resolution, and other relevant parameters. The operating temperature range is generally between -40°C to +85°C.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Mitsubishi
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess