EN
  • EN
  • DE

STC12C2052-35I-SOP20G

Part No STC12C2052-35I-SOP20G
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344773-STC12C2052-35I-SOP20G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC12C2052-35I-SOP20G CAD Model

Description

The STC12C2052-35I-SOP20G is a microcontroller (MCU) manufactured by STC Micro. It belongs to the STC12C series, which features an enhanced 8051 core. This particular model comes in a SOP20G (Small Outline Package with 20 pins) package, making it suitable for applications where board space is a constraint.

Applications:

  • Consumer Electronics: Suitable for use in small consumer devices like remote controls, simple toys, and small kitchen appliances.
  • Industrial Control: Used in controlling basic industrial equipment, such as simple motor controls or sensor monitoring systems.
  • Instrumentation: Incorporated into basic measurement tools, sensor interfaces, and data collection devices.
  • Security Systems: Utilized in basic alarm systems and access control systems.
  • Small Motor Control: Used for controlling small DC motors or stepper motors in compact applications.

Features:

  • Enhanced 8051 Core: Provides improved performance compared to a standard 8051 microcontroller.
  • Flash Memory: Includes Flash memory for program storage and in-system programming.
  • SRAM Memory: Features internal SRAM for data storage and manipulation during program execution.
  • Timers/Counters: Includes multiple timers and counters for timing, counting, and PWM signal generation.
  • Serial Communication: Supports UART serial communication for interfacing with other devices and systems.
  • I/O Ports: Offers a range of programmable input/output ports for connecting to external peripherals.
  • Analog-to-Digital Converter (ADC): An integrated ADC enables the conversion of analog signals to digital values.
  • Interrupt System: A flexible interrupt system allows for event-driven programming.
  • SOP20G Package: The Small Outline Package with 20 pins is designed for surface mount assembly and minimizes board space.

Benefits:

  • Compact Size: The SOP20G package allows for higher density assembly on printed circuit boards.
  • Easy Programming: Flash memory allows for convenient program updates and modifications.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Versatile Peripherals: Integrated peripherals simplify system design and reduce the need for external components.
  • Reliable Operation: STC microcontrollers are known for their reliable performance.

Additional Details:

The STC12C2052-35I-SOP20G operates at a frequency of 35 MHz and typically requires a supply voltage of 5V. The memory sizes (Flash and SRAM) vary depending on the specific device configuration. Refer to the device datasheet for detailed specifications regarding memory, I/O ports, ADC resolution, and other relevant parameters. The operating temperature range is generally between -40°C to +85°C.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess