The STC12C2052-35C-SOP20 is a single-chip microcontroller (MCU) from STC Micro. It's based on an enhanced 8051 architecture and offers a compact solution for various embedded control applications. The SOP20 package (Small Outline Package, 20 pins) makes it suitable for space-constrained designs.
Applications
- Small appliances control
- LED lighting control
- Simple motor control applications
- Remote control systems
- Basic sensor interfaces
Features
- Enhanced 8051 core
- 2KB Flash memory for program storage
- 128 bytes of SRAM
- Operating voltage: 3.3V - 5.5V
- Operating frequency: Up to 35MHz
- 15 Programmable I/O ports
- Two 16-bit timers/counters
- UART (Universal Asynchronous Receiver/Transmitter) for serial communication
- PWM (Pulse Width Modulation) outputs
- Power-down modes for low power consumption
- SOP20 package
Benefits
- Compact size: The SOP20 package allows for integration into small form factor devices.
- Cost-effective: Provides a good balance of features and performance for cost-sensitive applications.
- Easy to use: The 8051 architecture is well-established and widely supported.
- Integrated peripherals: Includes essential peripherals like UART and PWM for communication and control.
- Low power consumption: Power-down modes help conserve energy in battery-powered devices.
Additional Details
The STC12C2052 series is well-suited for applications requiring a small footprint and low cost. It's commonly used in consumer electronics, small appliances, and simple industrial control systems. Always consult the STC datasheet for complete electrical specifications, timing diagrams, and pinout information to ensure proper implementation.