EN
  • EN
  • DE

STC11L01-35I-SOP16

Part No STC11L01-35I-SOP16
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344763-STC11L01-35I-SOP16
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC11L01-35I-SOP16 CAD Model

Description

The STC11L01-35I-SOP16 is a low-power microcontroller manufactured by STC Microelectronics. This microcontroller is based on the enhanced 8051 architecture and is designed for applications that require low power consumption and a small footprint. The SOP16 (Small Outline Package) makes it suitable for surface mount applications, allowing for compact and efficient designs.

Applications

  • Battery-powered devices
  • Wireless sensors
  • Low-power remote controls
  • Simple IoT devices
  • Wearable electronics
  • Energy harvesting applications

Features

  • Low Power Consumption: Designed for minimal power usage, extending battery life in portable devices.
  • Enhanced 8051 Core: Provides improved performance over standard 8051 microcontrollers while maintaining compatibility.
  • 1KB Flash Memory: On-chip Flash memory for program storage.
  • SOP16 Package: Compact surface mount package, ideal for space-constrained applications.
  • Operating Voltage: Operates at a low voltage, typically 3.3V or 5V.
  • I/O Ports: Multiple programmable input/output ports for interfacing with external devices.
  • Timers/Counters: Built-in timers and counters for timing and counting functions.
  • UART: Integrated UART for serial communication.
  • Interrupts: Supports multiple interrupt sources for event handling.
  • Watchdog Timer: Integrated watchdog timer for system reliability.

Benefits

  • Extended Battery Life: Low power consumption maximizes battery life in portable applications.
  • Compact Design: The SOP16 package allows for small and efficient designs.
  • Cost-Effective: Provides a low-cost solution for low-power applications.
  • Easy Programming: Compatible with standard 8051 programming tools.
  • Reliable: The watchdog timer enhances system reliability.
  • Versatile: Suitable for a wide range of low-power embedded applications.

Additional Details

The STC11L01-35I-SOP16 operates at a frequency of 35MHz. The device features a power-down mode to further minimize power consumption when idle. The integrated UART allows for easy communication with other devices and systems. The Flash memory enables easy firmware updates and modifications. This microcontroller is often used in applications where power efficiency is paramount. It's well-suited for battery-operated devices that require long operational life. The device features a wide operating voltage range.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess