EN
  • EN
  • DE
  • IT

BR1102W-181-TR

Part No BR1102W-181-TR
Manufacturer Stanley Electric Co
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1153490-BR1102W-181-TR
Categories Custom Parts
Manufacturer Stanley Electric Co
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BR1102W-181-TR CAD Model

Description

The BR1102W-181-TR is a surface-mount LED manufactured by Stanley Electric Co. It's designed for various indicator and backlighting applications where a small size and reliable performance are required.

Applications:

  • Mobile Phones: Backlighting for keypads and displays.
  • Automotive Indicators: Interior lighting, dashboard indicators, and warning lights.
  • Industrial Equipment: Status indicators on control panels and machinery.
  • Consumer Electronics: Backlighting for LCDs, keypads, and other displays in devices like remote controls, audio players, and small appliances.
  • Medical Devices: Indicator lights on medical equipment and diagnostic tools.

Features:

  • Surface Mount Device (SMD): Designed for automated assembly using surface mount technology.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • High Brightness: Provides sufficient light output for clear visibility.
  • Wide Viewing Angle: Offers a wide viewing angle for improved visibility from different perspectives.
  • Long Lifespan: Designed for extended operation with minimal degradation in light output.
  • Tape and Reel Packaging: Supplied in tape and reel packaging for automated pick-and-place assembly.

Benefits:

  • Reduced Manufacturing Costs: SMD design facilitates automated assembly, reducing manufacturing costs.
  • Improved Design Flexibility: Compact size enables greater design flexibility and integration into smaller devices.
  • Enhanced Visibility: High brightness and wide viewing angle ensure clear visibility of indicators and backlighting.
  • Increased Reliability: Long lifespan ensures reliable operation and reduces the need for frequent replacements.
  • Simplified Assembly: Tape and reel packaging simplifies the assembly process.

Additional Details:

Specific technical characteristics of the BR1102W-181-TR LED, such as luminous intensity, forward voltage, color, and viewing angle, should be verified in the official datasheet provided by Stanley Electric Co. Proper soldering techniques and handling precautions should be followed during assembly to ensure optimal performance and reliability. Static discharge can damage LEDs; therefore, proper ESD precautions should be taken during handling and assembly.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Conexant Systems
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess