EN
  • EN
  • DE

S71VS064RB0AHT4L3

Part No S71VS064RB0AHT4L3
Manufacturer Spansion
Catalog Flash
Description 64Mb NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957103-S71VS064RB0AHT4L3
Series *
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile, Volatile
Memory Format FLASH, RAM
Technology FLASH, PSRAM
Memory Size 64Mbit (FLASH), 64Mbit (RAM)
Memory Interface Parallel
Clock Frequency 108MHz
Voltage - Supply 1.7V ~ 1.95V
Operating Temperature -25°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 52-VFBGA
Supplier Device Package 52-VFRBGA (6x5)
Ultra Librarian 3D Model Ultra Librarian S71VS064RB0AHT4L3 CAD Model

Description

The S71VS064RB0AHT4L3 is a NOR flash memory device manufactured by Spansion (now part of Cypress Semiconductor, later Infineon Technologies). This type of memory is known for its fast read access times, making it suitable for applications where code is directly executed from flash memory (Execute-In-Place or XIP).

Applications

  • Embedded Systems (microcontrollers, SOCs)
  • Networking Equipment (routers, switches)
  • Automotive Electronics (instrument clusters, infotainment systems)
  • Industrial Automation (PLCs, HMIs)
  • Consumer Electronics (set-top boxes, printers)

Features

  • NOR Flash Technology
  • Fast Read Performance
  • Non-Volatile Data Storage
  • Sector Erase Capability
  • Program/Erase Suspend and Resume
  • Single Power Supply Operation

Benefits

  • Provides quick system boot times due to fast read access.
  • Ensures reliable data storage, retaining information even without power.
  • Allows for flexible memory management using sector erase functionality.
  • Simplifies system design with single power supply requirement.
  • Enables firmware updates and data logging in embedded systems.

Additional Details

For detailed technical specifications such as memory capacity, operating voltage, temperature range, and packaging, it's imperative to consult the official datasheet for the S71VS064RB0AHT4L3. The datasheet contains precise information on electrical characteristics, timing diagrams, and other critical parameters necessary for proper integration and operation of this memory device. This information is vital for ensuring compatibility and optimal performance within the targeted application.

Spansion's (now Infineon) NOR flash memory devices are designed for reliability and performance in various operating conditions. The S71VS064RB0AHT4L3 offers a balance of speed, density, and endurance suitable for diverse embedded applications requiring non-volatile memory.

You May Also Be Interested in

Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4140 $57.9360
59+ $1.9808 $116.8672
91+ $1.9185 $174.5835
125+ $1.8572 $232.1500
161+ $1.7949 $288.9789
216+ $1.6089 $347.5224
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess