EN
  • EN
  • DE

S71NS256NC0BJWVN3

Part No S71NS256NC0BJWVN3
Manufacturer Spansion
Catalog Flash
Description MirrorBit 1.8 Volt-only Simultaneous Read/Write, Burst-mode Multiplexed Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186471-S71NS256NC0BJWVN3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S71NS256NC0BJWVN3 CAD Model

Description

The S71NS256NC0BJWVN3 is a NOR flash memory device manufactured by Spansion (now part of Infineon Technologies). It is designed to provide fast read access and non-volatile storage, making it suitable for embedded systems requiring quick boot-up times and reliable data storage. This particular model boasts a storage capacity of 256 Mb (Megabits).

Applications:

  • Embedded Systems: Employed for storing boot code, firmware, and configuration data in a variety of embedded devices.
  • Networking Equipment: Found in routers, switches, and other network devices for storing operating systems and application software.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Automotive Electronics: Utilized in automotive ECUs (Engine Control Units) and other electronic modules for storing critical software and data.
  • Consumer Electronics: Found in set-top boxes, printers, and other consumer devices for storing firmware and user data.

Features:

  • 256 Mb (Megabit) NOR Flash Memory
  • Fast Read Access: Enables quick boot-up and application loading.
  • Sector Erase: Allows for selective erasure of memory blocks for efficient memory management.
  • Page Program: Enables fast programming of data in page-sized chunks.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Multiple I/O Options: Offers various interface modes for flexible system integration.
  • Advanced Security Features: Provides protection against unauthorized access and data corruption.
  • Reliable Data Retention: Ensures long-term data storage even in harsh environments.

Benefits:

  • Fast System Boot-Up: Quick read speeds minimize boot times, improving user experience.
  • High Reliability: Ensures data integrity and longevity, crucial for critical applications.
  • Efficient Memory Management: Sector erase and page program features optimize memory usage and reduce programming time.
  • Low Power Consumption: Reduces overall system power consumption, beneficial for battery-powered devices.
  • Enhanced Security: Protects sensitive data and prevents unauthorized access.
  • Design Flexibility: Multiple I/O options allow for easy integration into diverse system architectures.

This Spansion NOR flash memory offers a reliable solution for applications requiring fast, non-volatile storage with a larger capacity. Its combination of features makes it ideal for storing boot code, configuration data, and application code in a wide range of embedded systems where more storage is needed. The low power consumption is an important consideration for battery-operated devices.

You May Also Be Interested in

STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess