The S29JL064H90TFI000 is a 64-Mbit Flash memory device manufactured by Spansion. It's designed for embedded systems requiring reliable, non-volatile storage and relatively fast access speeds. This particular chip features a parallel interface, making it suitable for applications utilizing microcontrollers and other embedded processors.
Applications:
- Embedded Systems
- Networking Equipment
- Industrial Control Systems
- Automotive Electronics
- Consumer Electronics (e.g., Set-top boxes, Printers)
Features:
- 64-Mbit Flash Memory
- Parallel Interface
- 90 ns Read Access Time
- Sector Protection
- Low Power Consumption
- Program and Erase Suspend
- Common Flash Interface (CFI)
- Advanced Memory Management
Benefits:
- Fast Data Access: Enables quick retrieval of stored data, improving system performance.
- Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity and preventing data loss.
- Low Power Operation: Reduces energy consumption, making it suitable for battery-powered and energy-efficient applications.
- Sector Protection: Prevents accidental data corruption by protecting critical memory areas.
- Program and Erase Suspend: Allows interruption of program or erase cycles to perform read operations, enhancing system responsiveness.
- Simplified Integration: Common Flash Interface simplifies integration with a wide range of microcontrollers and embedded processors.
- Reliable Performance: Provides consistent and dependable data storage for demanding applications.
- Advanced Memory Management: Supports efficient memory utilization and optimization.
Technical Specifications:
- Density: 64 Mbit
- Organization: 8M x 8 or 4M x 16
- Read Access Time: 90ns
- Supply Voltage: 2.7V to 3.6V
- Operating Temperature: -40°C to +85°C (Industrial)
- Package: TSOP48