EN
  • EN
  • DE

S29JL032H90BAI320 Total

Part No S29JL032H90BAI320 Total
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186274-S29JL032H90BAI320 Total
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29JL032H90BAI320 Total CAD Model

Description

The S29JL032H90BAI320 is a 32-Mbit (4 M x 8-bit/2 M x 16-bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion. This device is designed for high-performance embedded systems requiring fast and reliable non-volatile storage.

Applications

  • Embedded systems requiring simultaneous read/write operations.
  • Automotive applications like instrument clusters, navigation systems, and engine control units (ECUs).
  • Industrial control systems for data logging and program storage.
  • Networking equipment for configuration storage and firmware updates.
  • Consumer electronics such as digital cameras and audio players.

Features

  • Simultaneous Read/Write Operations: Allows concurrent read and write operations to different memory blocks, enhancing system performance.
  • 3.0 Volt-only Operation: Simplifies system power requirements and reduces overall power consumption.
  • High Performance: Offers fast access times for both read and write operations.
  • Sector Protection: Provides hardware and software mechanisms to protect specific memory sectors from accidental erasure or programming.
  • Advanced Sector Protection: Enhances data security by providing more flexible and granular control over sector protection.
  • Common Flash Interface (CFI): Enables easy identification and compatibility with various programming equipment and software.
  • Ready/Busy Output (RY/BY#): Indicates the device's operational status, simplifying system control.
  • WP#/ACC Input: Provides hardware write protection and accelerated programming control.
  • Sector Erase Suspend/Resume: Allows interruption and resumption of sector erase operations.
  • Program Suspend/Resume: Allows interruption and resumption of program operations.

Benefits

  • Improved System Performance: Simultaneous read/write capability minimizes data access latency and enhances overall system responsiveness.
  • Reduced Power Consumption: 3.0V operation reduces power requirements, extending battery life in portable applications.
  • Enhanced Data Security: Sector protection features prevent accidental data loss or corruption.
  • Simplified System Design: CFI and RY/BY# output simplify integration into embedded systems.
  • Increased System Reliability: Robust design and manufacturing processes ensure high reliability and long-term data retention.

Additional Details

The S29JL032H90BAI320 is typically available in a 56-pin TSOP package. It supports both byte and word-wide operations. The device offers a guaranteed data retention of 20 years and an endurance of 100,000 program/erase cycles per sector. Detailed timing specifications, including read access time and program/erase times, can be found in the product datasheet.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess