EN
  • EN
  • DE

S29JL032H70TFI310H

Part No S29JL032H70TFI310H
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186266-S29JL032H70TFI310H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29JL032H70TFI310H CAD Model

Description

The S29JL032H70TFI310H is a 32 Mbit (4 MB) Parallel Flash memory device manufactured by Spansion (now Cypress Semiconductor, then Infineon, now Infineon). It is commonly used for storing code and data in embedded systems.

Applications:

  • Embedded systems for storing firmware, boot code, and application data.
  • Automotive applications, including instrument clusters, infotainment systems, and engine control units (ECUs).
  • Industrial control systems, such as programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Networking equipment, like routers, switches, and modems, for storing firmware and configuration settings.
  • Consumer electronics devices, including set-top boxes, digital cameras, and portable media players.

Features:

  • Memory Size: 32 Mbit (4 MB)
  • Organization: x8 or x16 selectable
  • Interface: Parallel
  • Supply Voltage: 3.0V
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • Sector Architecture: Uniform 64KB sectors
  • Erase Suspend/Resume: Allows interruption of erase operations for read/program operations.
  • Program Suspend/Resume: Allows interruption of program operations for read/erase operations.
  • Security Features: Sector protection features to prevent accidental or malicious overwriting.
  • Package: 56-pin TSOP

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • High Performance: Fast read access times for quick code execution and data retrieval.
  • Reliable Operation: Designed for robust performance in demanding environments.
  • Low Power Consumption: Suitable for battery-powered devices and energy-efficient systems.
  • Flexible Sector Architecture: Simplifies memory management and reduces code overhead.
  • Erase Suspend/Resume: Improves system responsiveness by allowing other operations to be performed during erase cycles.

The S29JL032H70TFI310H is a reliable and cost-effective flash memory solution for a wide range of embedded applications. Its parallel interface offers a straightforward connection to microcontrollers and microprocessors. The device's uniform sector architecture and erase/program suspend/resume capabilities provide flexibility and efficiency in memory management. The sector protection features enhance data security and prevent accidental data loss. Its wide operating temperature range makes it suitable for use in harsh industrial and automotive environments. This part offers a good balance of density, performance and reliability.

You May Also Be Interested in

Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,600 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess