The S29GL256P11FAI020 is a 256 Mbit (32 Mbyte) Parallel NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor). It's engineered for high-performance, high-density non-volatile storage in embedded systems, featuring fast read access times crucial for applications demanding quick data retrieval.
Applications
- Embedded systems requiring non-volatile storage
- Networking equipment (routers, switches)
- Industrial control and automation systems
- Automotive applications (dashboard systems, infotainment)
- Consumer electronics (set-top boxes, gaming consoles)
Features
- 256 Mbit (32 Mbyte) capacity
- Parallel NOR Flash architecture
- Fast read access times
- Page mode operation for efficient program and erase
- Sector protection for secure data storage
- x16 data bus width
- Operating voltage: typically 3V (check datasheet for specific range)
- Temperature range: -40°C to +85°C (Industrial)
- Package: 56-pin TSOP (or similar, verify package type)
Benefits
- Fast read performance enhances system responsiveness
- High density provides ample storage for code and data
- Sector protection prevents data corruption
- Wide operating voltage range offers design flexibility
- Industrial temperature range ensures reliable operation
- Page mode improves program and erase speeds
Additional Details
The S29GL256P11FAI020 utilizes a page mode operation for faster programming and erasing. It incorporates sector protection features, which safeguards against accidental or malicious data modification. The device operates on a 16-bit data bus, enabling efficient data transfers. It's designed for industrial temperature ranges, ensuring durability in challenging environments. Please consult the official datasheet for precise operating voltage specifications and package details.