EN
  • EN
  • DE

S29GL128N11TAI020

Part No S29GL128N11TAI020
Manufacturer Spansion
Catalog Flash
Description 3.0 Volt-only Page Mode Flash Memory featuring 110 nm MirrorBit Process Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186150-S29GL128N11TAI020
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian S29GL128N11TAI020 CAD Model

Description

The S29GL128N11TAI020 is a 128 Mbit NOR flash memory device from Spansion (now Cypress Semiconductor, later Infineon Technologies). This memory chip is part of the S29GL-N family, designed for embedded systems requiring high-density, non-volatile storage.

Applications

  • Automotive systems: Used for storing boot code, application code, and data in automotive ECUs, infotainment systems, and instrument clusters.
  • Industrial control: Suitable for storing firmware and configuration data in industrial automation equipment.
  • Networking: Employed in routers, switches, and other networking devices for storing boot code, operating systems, and configuration files.
  • Embedded systems: Used in a wide range of embedded applications requiring reliable non-volatile storage.
  • Medical devices: Found in medical equipment for storing critical data and application code.

Features

  • 128 Mbit (16 MB) storage capacity.
  • NOR flash technology: Offers fast random access and in-place execution (XIP).
  • 3.0V single power supply for read and write operations.
  • Asynchronous page mode operation.
  • Sector protection: Prevents accidental program or erase operations on critical sectors.
  • Common Flash Interface (CFI): Provides a standard interface for device identification and parameter information.
  • Industrial temperature range: Operates reliably in temperatures ranging from -40°C to +85°C.
  • Package: Likely a TSOP (Thin Small Outline Package) or similar surface-mount package.

Benefits

  • High-density non-volatile storage for embedded systems.
  • Fast read access times for quick program execution and data retrieval.
  • Reliable data storage: Ensures data retention even when power is removed.
  • Sector protection: Enhances data security by preventing accidental writes to protected sectors.
  • Wide operating temperature range: Suitable for use in harsh industrial and automotive environments.
  • Standard interface: Simplifies integration into existing systems.
  • Low power consumption: Extends battery life in portable applications.

Additional Details

The S29GL128N11TAI020 is designed for applications requiring high performance and reliable data storage. The 'TAI020' suffix likely denotes specific packaging, temperature grade, and other options specific to the customer or application. The NOR architecture allows code to be executed directly from the flash memory, eliminating the need to copy it to RAM before execution, saving both time and system resources. This makes it ideal for applications where fast boot-up times and real-time performance are critical.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 2Gb (256M x 8, 128M x 16) Parallel 110 ns 64-FBGA (11x13)
Lowest to $52.8809

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess