EN
  • EN
  • DE

S25FL016K0XMFI001

Part No S25FL016K0XMFI001
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185807-S25FL016K0XMFI001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S25FL016K0XMFI001 CAD Model

Description

The S25FL016K0XMFI001 is a 16 Mbit (2 MB) SPI Flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon). As part of the S25FL family, it is designed to provide reliable non-volatile storage for a range of embedded applications. The 'K0X' portion of the part number likely designates specific characteristics related to the device's features, performance, or intended use. The '001' suffix likely indicates a specific configuration, revision or packaging option for this particular part number.

Applications

  • Embedded Systems: For storing firmware, configuration data, and boot code in a wide array of embedded systems.
  • Consumer Electronics: Found in devices such as set-top boxes, digital TVs, and gaming consoles.
  • Industrial Control: Utilized within industrial automation equipment and control systems.
  • Networking Equipment: Integrated in routers, switches, and other networking devices.
  • Automotive Systems: Used in automotive applications for storing software and configuration parameters.

Features

  • Memory Density: 16 Mbit (2 MB) of storage capacity.
  • Interface: SPI (Serial Peripheral Interface) for efficient communication with microcontrollers.
  • Supply Voltage: Usually operates at a single voltage supply, typically between 2.7V and 3.6V.
  • Sector Architecture: Uniform sector architecture, usually with 4 KB sectors and larger blocks (e.g., 64 KB).
  • Page Programming: Supports page programming to enhance write speeds.
  • Write Protection: Includes hardware and software write protection features.
  • Endurance: Offers high endurance, with up to 100,000 program/erase cycles per sector.
  • Temperature Range: Available in multiple temperature grades, including industrial options.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Reliable Data Storage: Provides robust non-volatile memory for critical data.
  • High-Speed Access: SPI interface enables quick data transfer rates.
  • Flexible Memory Management: Uniform sectoring simplifies memory allocation.
  • Cost-Effectiveness: A cost-optimized solution for embedded storage.
  • Wide Compatibility: Suitable for diverse voltage requirements.
  • Data Integrity: Protection features prevent data corruption.

The S25FL016K0XMFI001 comes in standard packages such as SOIC and WSON, facilitating easy integration into different circuit board layouts. Its reliable storage, performance, and protection features make it a suitable component for numerous embedded applications.

You May Also Be Interested in

Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8043 $58.8903
51+ $2.3019 $117.3969
78+ $2.2292 $173.8776
108+ $2.1575 $233.0100
139+ $2.0859 $289.9401
186+ $1.8699 $347.8014
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess