EN
  • EN
  • DE

CXK582000M-10LL

Part No CXK582000M-10LL
Manufacturer Sony
Catalog END - OF - LIFE
Description 262144-word X 8-bit High Speed CMOS Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sony
Win Source Part Number 1163858-CXK582000M-10LL
Manufacturer Homepage www.sony.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CXK582000M-10LL CAD Model

Description

The CXK582000M-10LL is a Static RAM (SRAM) chip manufactured by Sony. SRAM is a type of memory that retains data as long as power is applied, and it's known for its fast access times, which makes it suitable for a variety of applications. The '10LL' likely signifies an access time of 10 nanoseconds and low-power consumption. Given its age, this part is most likely EOL and used in older systems.

Applications:

  • Cache Memory: Used in computers to store frequently accessed data for faster retrieval.
  • Embedded Systems: Employed in microcontrollers and other embedded devices for quick access to data.
  • Industrial Control Equipment: Used in applications where fast and reliable memory is needed.
  • Networking Devices: Used in routers and switches for buffering and managing data packets.

Features:

  • High-Speed Access: The '10' indicates a fast access time of 10 nanoseconds.
  • Low Power Consumption: The 'LL' likely signifies a low-power version for energy efficiency.
  • Static Memory: Data is retained as long as power is supplied.
  • TTL Compatible: Can interface with standard TTL logic circuits.

Benefits:

  • Rapid Data Access: Enables quick data processing and retrieval.
  • Simplified Memory Management: No need for refresh cycles, simplifying memory control logic.
  • Reduced Power Consumption: Ideal for battery-powered or energy-sensitive applications.
  • Reliable Data Storage: Ensures stable data retention.

Technical Specifications (General - Requires Datasheet for Confirmation):

  • Memory Size: Likely 2 Mbit (2048 Kbits), derived from part number CXK582000
  • Access Time: 10 ns
  • Supply Voltage: 5V (Typical)
  • Operating Current: Lower in 'LL' version
  • Package Type: SOJ or similar surface-mount package

Important Note: Given its age, this component is likely 'END-OF-LIFE'. Consider more modern SRAM solutions for new designs.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess