EN
  • EN
  • DE

SN8P1702P018

Part No SN8P1702P018
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336018-SN8P1702P018
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN8P1702P018 CAD Model

Description

The SN8P1702P018 is an 8-bit microcontroller from SONiX designed for a wide range of embedded applications. It combines a high-performance CPU core with a variety of integrated peripherals to provide a versatile and cost-effective solution for system control and data processing.

Applications:

  • Consumer Electronics: Remote controls, toys, and small appliances.
  • Industrial Control: Motor control, sensor monitoring, and automation systems.
  • Medical Devices: Portable medical instruments and health monitoring devices.
  • Security Systems: Alarm systems, access control, and surveillance equipment.
  • Automotive Applications: Simple automotive electronics and control systems.

Features:

  • 8-bit CPU Core: High-performance RISC architecture for efficient code execution.
  • Integrated Flash Memory: On-chip flash memory for program storage and data logging.
  • RAM: Internal RAM for data manipulation during program execution.
  • Timers/Counters: Multiple timers/counters for timing control, pulse generation, and event counting.
  • Communication Interfaces: Supports UART, SPI, and I2C communication interfaces for serial data transfer.
  • GPIO Ports: General-purpose input/output pins for interfacing with external devices.
  • ADC (Analog-to-Digital Converter): Integrated ADC for converting analog signals to digital data.
  • PWM (Pulse Width Modulation): PWM outputs for motor control, dimming, and other analog control applications.
  • Low-Power Operation: Designed for low-power consumption to extend battery life in portable applications.
  • Interrupt Handling: Flexible interrupt handling mechanism for responding to external events.

Benefits:

  • High Performance: Efficient 8-bit CPU core for fast and reliable processing.
  • Versatile Functionality: Integrated peripherals for a wide range of embedded applications.
  • Cost-Effective Solution: Provides a cost-optimized solution for system control and data processing.
  • Low Power Consumption: Ideal for battery-powered and energy-sensitive applications.
  • Easy Integration: Simple interface with external devices through GPIO ports and communication interfaces.
  • Reduced Development Time: Comprehensive development tools and support for rapid prototyping.

Additional Details:

The SN8P1702P018 microcontroller typically operates at a specific voltage range (e.g., 2.4V to 5.5V) and temperature range (e.g., -40°C to +85°C). It is often packaged in a small outline package (SOP) or quad flat package (QFP) for easy mounting on a printed circuit board. The specific flash memory size, RAM size, number of GPIO pins, and ADC resolution will vary based on the exact sub-model, so refer to the official SONiX datasheet for precise specifications for the SN8P1702P018.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess