EN
  • EN
  • DE

1N270

Part No 1N270
Manufacturer Solid State Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 40MA DO7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Box
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 40mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 200 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 100 µA @ 50 V
Capacitance @ Vr, F 0.8pF @ 1V, 1MHz
Mounting Type Through Hole
Package / Case DO-204AA, DO-7, Axial
Supplier Device Package DO-7
Operating Temperature - Junction -65°C ~ 90°C
Standard Package 50 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538956-1N270
Ultra Librarian 3D Model Ultra Librarian 1N270 CAD Model

Description

The 538956-1N270 is a standard rectifier diode designed for small signal applications.

  • Manufacturer: Solid State Inc.
  • Package: Box
  • Standard Package: 50 pieces
  • Maximum DC Reverse Voltage: 100V
  • Average Rectified Current: 40mA
  • Forward Voltage: 1V @ 200mA
  • Reverse Leakage Current: 100µA @ 50V
  • Capacitance: 0.8pF @ 1V and 1MHz
  • Mounting: Through-Hole
  • Package Type: DO-204AA, DO-7, Axial
  • Product Status: Active

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess