EN
  • EN
  • DE

HS19B250

Part No HS19B250
Manufacturer SolaHD
Catalog Isolation Transformers and Autotransformers, Step Up, Step Down
Description TRANSFORMR ISOL 120V 240V 250VA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Isolation
Voltage - Primary 120V, 240V
Power - Max 250VA
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545178-HS19B250
Ultra Librarian 3D Model Ultra Librarian HS19B250 CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
XFRMR NON-ISOL 115V-230V 200VA
Need more? Email Us
Triad Magnetics
XFRMR NON-ISOL 115V-230V 150VA
Need more? Email Us
Hammond Manufacturing
XFRMR ISOL 240V TO 120V 500VA
Need more? Email Us
Triad Magnetics
XFRMR ISOL 230V TO 115V 500VA
Need more? Email Us
Triad Magnetics
XFRMR NON-ISOL 230V-115V 600VA
Need more? Email Us
Triad Magnetics
XFRMR NON-ISOL 230V-115V 100VA
Need more? Email Us
SolaHD
TRANSFORMR ISOL 120V 240V 250VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 115V-230V 500VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 115V-230V 750VA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess