EN
  • EN
  • DE
Part No 168C
Manufacturer Hammond Manufacturing
Catalog Isolation Transformers and Autotransformers, Step Up, Step Down
Description XFRMR NON-ISOL 115V-125V 350VA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Autotransformer (Non-Isolated)
Voltage - Primary 115V
Voltage - Secondary 85V, 95V, 105V, 110V, 115V, 125V
Power - Max 350VA
1st Connector Wire Leads
2nd Connector Wire Leads
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545007-168C
Ultra Librarian 3D Model Ultra Librarian 168C CAD Model

Description

N

You May Also Be Interested in

Triad Magnetics
XFRMR NON-ISOL 230V TO 115V 50VA
Need more? Email Us
Triad Magnetics
XFRMR ISOL 230V TO 115V 500VA
Need more? Email Us
Triad Magnetics
XFRMR ISOL 115V TO 115V 85VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 115V-230V 1500VA
Need more? Email Us
SolaHD
TRANSFORMR ISOL 120V 240V 250VA
Need more? Email Us
Hammond Manufacturing
XFRMR ISOL 240V TO 120V 500VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 115V-230V 200VA
Need more? Email Us
Triad Magnetics
XFRMR ISOL 115V 230V-115V 100VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 115V-230V 750VA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess