EN
  • EN
  • DE

E050TF

Part No E050TF
Manufacturer SolaHD
Catalog Power Transformers
Description PWR XFMR LAMINATED 50VA CHAS MT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Laminated Core
Primary Winding(s) Dual
Secondary Winding(s) Single, Multiple Taps
Center Tap No
Power - Max 50VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Size / Dimension 110.70mm L x 86.10mm W
Height - Seated (Max) 75.20mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545126-E050TF
Ultra Librarian 3D Model Ultra Librarian E050TF CAD Model

Description

N

You May Also Be Interested in

Signal Transformer
PWR XFMR LAMINATED 2.4VA TH /
Need more? Email Us
MediaTek Inc
Need more? Email Us
Datatroni
T1/E1 Transformer
Need more? Email Us
Signal Transformer
PWR XFMR LAMINATED 10VA TH
Need more? Email Us
Signal Transformer
PWR XFMR LAMINATED 1VA TH
Lowest to $15.0986
Pulse
Need more? Email Us
Triad Magnetics
XFRMR PWR 25.2V 1.984A CHASSIS / Power Transformer 3500VAC 25VA 8 Terminal Wire Lead Flange Mount
Need more? Email Us
Prolific Technology Inc.
Lowest to $160.1177
Tamura
XFRMR LAMINATED 2.4VA THRU HOLE
Lowest to $5.8674

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess