EN
  • EN
  • DE

SS070B-10A

Part No SS070B-10A
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc S070 Solenoid Valve, 3-PORT Blanking Pl
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993070-SS070B-10A
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS070B-10A CAD Model

Description

The SS070B-10A is a Schottky Barrier Rectifier manufactured by SMC Diode Solutions. Schottky diodes are characterized by their low forward voltage drop and fast switching speed, making them suitable for applications where efficiency and speed are critical.

Applications:

  • DC-DC Converters: Used as rectifiers in switching power supplies for improved efficiency.
  • Reverse Polarity Protection: Preventing damage from incorrect power connections.
  • Free-wheeling Diodes: Protecting inductive loads from voltage spikes.
  • Solar Panel Bypass Diodes: Preventing hotspots and maximizing energy production in solar arrays.
  • High-Frequency Rectification: Rectifying AC signals in high-frequency circuits.

Features:

  • Low forward voltage drop: Reduces power dissipation and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • High surge current capability: Withstands large current surges without damage.
  • Low leakage current: Minimizes power loss when the diode is reverse-biased.
  • Surface mount package: Facilitates automated assembly.

Benefits:

  • Improved energy efficiency: Reduces power consumption in electronic circuits.
  • Faster switching speeds: Enables higher operating frequencies.
  • Enhanced system reliability: Protects circuits from damage caused by voltage spikes and reverse polarity.
  • Reduced heat generation: Low forward voltage drop minimizes heat dissipation.
  • Simplified circuit design: Easy to integrate into various electronic circuits.

The 'SS070B' likely refers to the series or specific characteristics of the diode. The '10A' indicates a forward current rating of 10 Amperes. Key specifications include forward voltage drop (Vf), reverse leakage current (Ir), maximum repetitive reverse voltage (Vrrm), and surge current (Ifsm). Consulting the SMC Diode Solutions datasheet is essential for precise details on the part's operational parameters.

You May Also Be Interested in

Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
OUTLET BOX 2-DUPLEX 5-15 W-PROOF
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SCL10(S)
Need more? Email Us
Omron
SBL13(F)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess